Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | P801038952604 |
Color | Blue |
---|---|
Body Material | PBT |
Cable Exit Angle | 180° |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Tab Width | .059in, 1.5mm, .025in, .64mm |
Width | 1.173in, 29.8mm |
Height | 29.8mm, 1.173in |
Length | 34.6mm, 1.362in |
Nominal Voltage Architecture | 12V |
Operating Voltage | 13VDC |
Centerline (Pitch) | 12mm, .472in |
UL Flammability Rating | UL 94-HB |
Degree of Protection | IP67 |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Box |
Packaging Quantity | 750 |
Primary Locking Feature | Integrated in Housing |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Sealable | Yes |
Strain Relief | No |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
PC 2V 8MM WP NG1 B Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 1.5 mm .64 mm Mating Tab Width: .025 in .059 in Connector System: Wire-to-Wire Number of Positions: 2 Housing for Female Terminals 1.5 mm .025" | Automotive Housing | Part Number: 1544317-2 | Internal Number: 1544317-2 | Alias Number: P801038952604 | TE Connectivity | TE Store |
Conn Housing PL 2 POS 12mm ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1544317-2?
Additional datasheets, footprints and schematics for 1544317-2 are listed on our Part Details page. You can also find images and similar parts to 1544317-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1544317-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1544317-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1544317-2 fall under?
The 1544317-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1544317-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1544317-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1544317-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1544317-2 have stock available?
Authorised distributors including TE Store, Avnet America and Avnet Abacus have stock available or on a lead time for 1544317-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1544317-2 often in real-time on the comparison pages.
What if I can't find stock of 1544317-2?
You can fill out our help required form which you can use to request a quote for 1544317-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.