Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.76
Cable Exit Angle | 180° |
---|---|
Body Material | PBT GF |
Color | Black |
Number of Rows | 1 |
Number of Positions | 1 |
Mating Tab Width | .64mm, 1.5mm, .025in, .059in |
Length | .886in, 22.5mm |
Height | 24.6mm, .969in |
Width | 2.508in, 63.7mm |
Operating Voltage | 13VDC |
Nominal Voltage Architecture | 12V |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 1000 |
Packaging Method | Box |
Sealable | No |
Connector Style | Housing for male terminals |
Strain Relief | No |
Connector System | Wire-to-Wire |
Primary Locking Feature | Integrated in Housing |
Hybrid Connector | No |
Operating Temperature Range | -40 – 100°C, -40 – 212°F |
Automotive Housing, Plug, 1Pos, Black Rohs Compliant: Yes |Te Connectivity 1544606-1 | Newark Electronics |
Conn Housing PL 1 POS ST Cable Mount Box/Carton | Avnet America |
AUTOMOTIVE HOUSING, PLUG, 1POS, BLACK | element14 |
Where can I find additional details, specifications and documents for a 1544606-1?
Additional datasheets, footprints and schematics for 1544606-1 are listed on our Part Details page. You can also find images and similar parts to 1544606-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1544606-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1544606-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1544606-1 fall under?
The 1544606-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1544606-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1544606-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1544606-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1544606-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Boersig and Farnell have stock available or on a lead time for 1544606-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1544606-1 often in real-time on the comparison pages.
What if I can't find stock of 1544606-1?
You can fill out our help required form which you can use to request a quote for 1544606-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.