Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | P79101792761 |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.48
|
No stock
|
Buy Now | |
element14
from US$0.35
|
900
in stock
|
Buy Now | |
Farnell
from US$0.30
|
900
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
340
in stock
|
Buy Now | |
TE Store
from US$0.23
|
236
in stock
|
Buy Now | |
RS Americas
from US$0.41
|
50
in stock
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
Boersig
from US$0.32
|
-
|
Buy Now | |
TTI Europe
from US$0.27
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Tab Width | 8mm, .315in |
---|---|
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Typical Current Rating | 43A |
Mating Tab Thickness | .039in, 1mm |
Interface Plating | Tin (Sn) |
Wire Size Search | 10mm², 8AWG, 8mm², 9AWG |
Wire Size | 9 – 7AWG, 7 – 10mm² |
Wire Insulation Diameter | .193 – .236in, 4.9 – 6mm |
Primary Locking Feature | Clean Body |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 125°C, -40 – 125°F |
AUTOMOTIVE CONTACT, SOCKET, CRIMP | element14 |
Automotive Contact, Socket, Crimp | Newark Electronics |
CLIP 8 MM NG1-1 PO Terminal Type: Receptacle Mating Tab Width: 8 mm Mating Tab Width: .315 in Mating Tab Thickness: 1 mm Mating Tab Thickness: .039 in Receptacle 8 mm .315" 1 mm | Automotive Terminal | Part Number: 1544228-1 | Internal Number: 1544228-1 | Alias Number: P79101792761 | TE Connectivity | TE Store |
PRONER .315 Series Crimp Receptacle, 8 x 1mm, 9 - 7 AWG, Tin Plated | TE Connectivity 1544228-1 | RS Americas |
Receptacle terminal, PRONER,8mm,AWG 9-7 | RS |
Quick Disconnect Terminal 7-9AWG RCP 30.4mm 9.3mm Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 1544228-1?
Additional datasheets, footprints and schematics for 1544228-1 are listed on our Part Details page. You can also find images and similar parts to 1544228-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1544228-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1544228-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1544228-1 fall under?
The 1544228-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1544228-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1544228-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1544228-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1544228-1 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, TE Store and RS Americas have stock available or on a lead time for 1544228-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1544228-1 often in real-time on the comparison pages.
What if I can't find stock of 1544228-1?
You can fill out our help required form which you can use to request a quote for 1544228-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.