1544664-2

Connectors

> Automotive, Truck, Bus, & Off-Road Connectors

> Automotive Seals & Cavity Plugs

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1544664-2
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1544664-2
Series Information for 1544664-2 - TE Connectivity
  • Status: Active
  • Product Code: M422
  • Global Product Line: N03
  • GPL Description: Automotive

Description

WIRE SEAL 8NG1

Specifications

Material:
Silicone
Color:
Orange
Cable Insulation Diameter:
4.3 – 6mm, .169 – .236in
Cavity Diameter:
10.5mm, .413in
UL Flammability Rating:
None
Shore A Hardness:
50
Lubricant Content:
Yes
Resistance to Hydrocarbons:
Poor
Seal Type:
Single Wire Seal (SWS)
Operating Temperature Range:
-40 – 130°C, -40 – 266°F

Compatibility

  • Compatible Parts: 1544228-1
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Similar Products