Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.50
|
No stock
|
Buy Now | |
Newark Electronics
from US$7.31
|
257
in stock
|
Buy Now | |
element14
from US$6.29
|
257
in stock
|
Buy Now | |
Farnell
from US$8.10
|
257
in stock
|
Buy Now | |
TE Store
from US$8.26
|
102
in stock
|
Buy Now | |
Chip One Stop
from US$8.28
|
92
in stock
|
Buy Now | |
Distrelec
from US$11.05
|
92
in stock
|
Buy Now | |
Avnet America
from US$3.83
|
52
in stock
|
Buy Now | |
RS Americas
from US$4.27
|
48
in stock
|
Buy Now | |
Future Electronics
from US$6.80
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cover Material | Polyphenylene Oxide, Polyethylene |
---|---|
Color | Black |
Number of Rows | 2 |
Number of Positions | 50 |
Contact Mating Area Plating Material | Gold, Gold Flash over Palladium Nickel |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Current Rating (Max) | 1A, .5A |
Contact Base Material | Copper Alloy |
Solid Wire Size | 26 – 24AWG, .13 – .32mm² |
Stranded Wire Size | 24AWG, .33mm² |
Wire Size | 24AWG |
Cable Outside Diameter | .35 – .425in, 8.89 – 10.8mm |
Insulation Diameter (Max) | .045in, 1.14mm |
Accepts Cable Diameter (Max) | 10.8mm, .425in |
Centerline (Pitch) | .085in, 2.16mm |
Housing Material | Polyphenylene Oxide |
Housing Color Dot Designation | Blue |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Screw & Hole Thread Size | 4-40 |
Mating Connector Lock | With |
Mating Connector Lock Type | Screwlocks |
Panel Mount Feature | Without |
Circuit Application | Signal |
Packaging Method | Bag |
Packaging Quantity | 1 |
Connector Classification | IDC |
Kit Type | Connector Kit |
Shielded | Yes |
Product Category | Connectors |
Connector & Contact Terminates To | Wire & Cable |
Profile | Standard |
Connector Style | Receptacle |
Slot Type Letter Code | B |
Wire/Cable Type | Discrete Wire, Round Jacketed Cable |
Product Type | Kit |
Connector System | Cable-to-Board, Cable-to-Cable |
Sealable | No |
Protective Cover | With |
Operating Temperature Range | -40 – 167°F, -40 – 75°C |
Mini D Ribbon Connector, Receptacle, 50 Position, Idc/Idt | Newark Electronics |
MINI D RIBBON CONNECTOR, RECEPTACLE, 50 POSITION, IDC/IDT | element14 |
KIT, RCPT, 50 POS, B SLOT Connector & Housing Type: Receptacle Solid Wire Size: 26 – 24 AWG Solid Wire Size: .13 – .32 mm² Stranded Wire Size: .33 mm² Stranded Wire Size: 24 AWG Receptacle 26 – 24 AWG .13 – .32 mm² .33 mm² | Idc D-Sub: Receptacle Kit & Signal & 50 & 2.16 Mm | Part Number: 1-5229913-1 | Internal Number: 1-5229913-1 | TE Connectivity | TE Store |
TE Connectivity - AMP IDC D-Sub KIT RCPT 50 P B SLOT | Distrelec |
Conn IEEE 488 RCP 50 POS 2.16mm IDT RA Cable Mount 50 Terminal 1 Port Individual | Avnet America |
CHAMP IDC Cable-to-Cable Receptacle Kit 50 Position 26-24AWG with Dust Cover | TE Connectivity 1-5229913-1 | RS Americas |
ER - CHAMP IDC Cable-to-Cable | RS |
50 Position Dual Row Free Hanging Right Angle Receptacle IDC Connector Kit | Future Electronics |
Status: | Unknown |
---|---|
Series: | Champ-Lok Series |
RoHS: | Unknown |
No. of Contacts | 50Contacts |
---|---|
Gender | Receptacle |
Connector Type | Micro D |
Contact Termination Type | IDC / IDT |
Product Range | Champ-Lok Series |
Connector Mounting | Cable Mount |
Where can I find additional details, specifications and documents for a 1-5229913-1?
Additional datasheets, footprints and schematics for 1-5229913-1 are listed on our Part Details page. You can also find images and similar parts to 1-5229913-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-5229913-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-5229913-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-5229913-1 fall under?
The 1-5229913-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-5229913-1 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5229913-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-5229913-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-5229913-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Chip One Stop have stock available or on a lead time for 1-5229913-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-5229913-1 often in real-time on the comparison pages.
What if I can't find stock of 1-5229913-1?
You can fill out our help required form which you can use to request a quote for 1-5229913-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.