Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.27
|
No stock
|
Buy Now | |
Heilind Electronics
from US$10.34
|
743
in stock
|
Buy Now | |
Newark Electronics
from US$8.91
|
357
in stock
|
Buy Now | |
Rapid Electronics
from US$7.96
|
357
in stock
|
Buy Now | |
Chip One Stop
from US$7.68
|
357
in stock
|
Buy Now | |
Distrelec
from US$8.21
|
357
in stock
|
Buy Now | |
RS Americas
from US$5.15
|
267
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$10.34
|
173
in stock
|
Buy Now | |
TE Store
from US$10.06
|
62
in stock
|
Buy Now | |
Future Electronics
from US$6.64
|
-
|
Buy Now | |
Avnet America
from US$6.46
|
-
|
Buy Now | |
element14
from US$8.38
|
-
|
Buy Now | |
Farnell
from US$9.87
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cover Material | Polyphenylene Oxide, Polyethylene |
---|---|
Color | Black |
Number of Rows | 2 |
Number of Positions | 50 |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Current Rating (Max) | .5A, 1A |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel, Gold |
Contact Base Material | Copper Alloy |
Wire Size | 26 – 24AWG |
Accepts Cable Diameter (Max) | 10.8mm, .425in |
Stranded Wire Size | 24AWG, .33mm² |
Solid Wire Size | 26 – 24AWG, .13 – .32mm² |
Cable Outside Diameter | 8.89 – 10.8mm, .35 – .425in |
Insulation Diameter (Max) | .045in, 1.14mm |
Housing Material | Polyphenylene Oxide |
Centerline (Pitch) | .085in, 2.16mm |
Housing Color Dot Designation | Blue |
Screw & Hole Thread Size | 4-40 UNC 2B |
Mating Connector Lock | With |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Connector Lock Type | Screwlocks |
Circuit Application | Signal |
Packaging Method | Box |
Packaging Quantity | 200 |
Connector System | Cable-to-Cable, Cable-to-Board |
Slot Type Letter Code | B |
Wire/Cable Type | Discrete Wire, Round Jacketed Cable |
Product Category | Connectors |
Shielded | Yes |
Kit Type | Connector Kit |
Profile | Standard |
Connector Style | Plug |
Connector Classification | IDC |
Connector & Contact Terminates To | Wire & Cable |
Protective Cover | With |
Sealable | No |
Product Type | Kit |
Operating Temperature Range | -40 – 167°F, -40 – 75°C |
KIT PLUG 50 POS B SLOT | Heilind Electronics |
I/O Connectors Plug Kit 50 Pos B Slot |Amp Te Connectivity 1-5229912-1 | Newark Electronics |
I/O Connectors PLUG KIT 50 POS B SLOT | Rapid Electronics |
TE Connectivity - AMP IDC D-Sub KIT PLUG 50 P B SLOT | Distrelec |
CHAMP IDC Cable-to-Cable Plug 50 Position 26-24AWG with Dust Cover | TE Connectivity 1-5229912-1 | RS Americas |
KIT, PLUG, 50 POS, B SLOT Connector & Housing Type: Plug Solid Wire Size: 26 – 24 AWG Solid Wire Size: .13 – .32 mm² Stranded Wire Size: .33 mm² Stranded Wire Size: 24 AWG Plug 26 – 24 AWG .13 – .32 mm² .33 mm² | Idc D-Sub: Connector Kit & Plug & Signal & 2.16 Mm | Part Number: 1-5229912-1 | Internal Number: 1-5229912-1 | TE Connectivity | TE Store |
ER - CHAMP IDC Cable-to-Cable | RS |
50 Position Dual Row Standard Right Angle Cable Mount Plug IDC Connector Kit | Future Electronics |
Conn IEEE 488 PL 50 POS 2.16mm IDT RA Cable Mount 50 Terminal 1 Port Individual | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 50Contacts |
---|---|
Gender | Plug |
Connector Type | Micro D |
Contact Termination Type | IDC / IDT |
Product Range | - |
Connector Mounting | Cable Mount |
Contact Material | - |
Where can I find additional details, specifications and documents for a 1-5229912-1?
Additional datasheets, footprints and schematics for 1-5229912-1 are listed on our Part Details page. You can also find images and similar parts to 1-5229912-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-5229912-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-5229912-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-5229912-1 fall under?
The 1-5229912-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-5229912-1 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5229912-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-5229912-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-5229912-1 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1-5229912-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-5229912-1 often in real-time on the comparison pages.
What if I can't find stock of 1-5229912-1?
You can fill out our help required form which you can use to request a quote for 1-5229912-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.