Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.91
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.91
|
No stock
|
Buy Now | |
TE Store
from US$1.37
|
7,525
in stock
|
Buy Now | |
RS Americas
from US$1.89
|
5,725
in stock
|
Buy Now | |
Boersig
from US$1.36
|
1,500
in stock
|
Buy Now | |
Rapid Electronics
from US$1.96
|
777
in stock
|
Buy Now | |
Distrelec
from US$1.46
|
777
in stock
|
Buy Now | |
Newark Electronics
from US$1.16
|
11
in stock
|
Buy Now | |
Avnet America
from US$2.10
|
-
|
Buy Now | |
Farnell
from US$1.35
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Color | Black |
---|---|
Insulation Material | Nylon |
Sleeve Material | Copper |
Plating Material | Tin |
Sleeve Plating Material | Tin |
Insulation Sleeve Material | Nylon |
Double Wire | No |
Tab Thickness | .83mm, .033in |
Terminal Orientation | Straight |
Terminal Type | Blade |
Terminal Length | 16.51mm, .648843in |
Terminal & Splice Type | Tab |
Barrel Inside Diameter | .172527in, 4.39mm |
Overall Length | 1.079in, 27.4mm |
Tab Width | .180387in, 4.59mm |
Accepts Wire Insulation Diameter Range | 2.92 – 4.31mm, .115 – .17in |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Wire Insulation Diameter (Max) | 4.29mm, .169in |
DIN Wire Size | 1 – 2.5mm² |
Material Thickness | .83mm, .0326in |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Lipped Blade |
Barrel Color | Black |
Packaging Quantity | 1000 |
Packaging Method | Carton |
Shape Description | WIRE PIN-005 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Insulated | Yes |
Sealable | No |
Support Style | Insulation Support |
Bullet Terminal | Without |
Operating Temperature Range | 221°F, 105°C |
16-14 PIDG LIP`D BLADE BLACK E Crimp Wire Terminal Type: Blade Mating Tab Width: .18 in Mating Tab Width: 4.59 mm Mating Tab Thickness: .83 mm Mating Tab Thickness: .033 in Blade .18" 4.59 mm .83 mm | Crimp Wire Pins & Tabs & Ferrule | Part Number: 151469 | Internal Number: 151469 | .18" | TE Connectivity | TE Store |
Tab Terminal Blade, 14-16 AWG, Tin Plating, .83mm, Closed Barrel, PIDG Series | TE Connectivity 151469 | RS Americas |
TE 151469 PIDG Terminal Lipped Blade Tin 16-14AWG Black | Rapid Electronics |
TE Connectivity - AMP 16-14 PIDG LIP`D BLADE BLACK E | Distrelec |
Pin Terminal, 16-14Awg, Dia 0.16", Black | Newark Electronics |
Lipped blade terminal, PIDG, black | RS |
Lipped Blade Terminal 13.5-17AWG 27.41mm 4.6mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 151469?
Additional datasheets, footprints and schematics for 151469 are listed on our Part Details page. You can also find images and similar parts to 151469 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 151469 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 151469 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 151469 fall under?
The 151469 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 151469 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 151469 you can contact the distributor directly for product support, shipping queries etc.
Is the 151469 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 151469 have stock available?
Authorised distributors including TE Store, RS Americas, Boersig, Rapid Electronics and Distrelec have stock available or on a lead time for 151469.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 151469 often in real-time on the comparison pages.
What if I can't find stock of 151469?
You can fill out our help required form which you can use to request a quote for 151469 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.