Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
POM-2MM-PTCH-CRMP-CONTACT,
CU1543-000 |
Prices starting from US$0.0141
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0275
|
14,976
in stock
|
Buy Now | |
Newark Electronics
from US$0.0190
|
36,986
in stock
|
Buy Now | |
element14
from US$0.0396
|
14,976
in stock
|
Buy Now | |
TE Store
from US$0.08
|
3,280
in stock
|
Buy Now | |
Chip One Stop
from US$0.0141
|
36
in stock
|
Buy Now | |
Future Electronics
from US$0.0223
|
-
|
Buy Now | |
Avnet America
from US$0.0245
|
-
|
Buy Now | |
RS Americas
from US$0.0360
|
-
|
Buy Now | |
Avnet Asia
from US$0.0185
|
-
|
Buy Now | |
Boersig
from US$0.0247
|
-
|
Buy Now | |
TTI Europe
from US$0.0181
|
-
|
Buy Now | |
Sager
from US$0.0196
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Type | Socket |
---|---|
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 3A |
Contact Base Material | Phosphor Bronze |
Contact Plating Material | Tin over Nickel |
Wire Size | .079 – .38mm², 28 – 22AWG |
Operating Voltage | 100VDC |
Centerline (Pitch) | .079in, 2mm |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
For Use With | 1470107-x |
Comment | 114-57013 |
実装方法 | Reel |
Packaging Method | Reel |
Packaging Quantity | 10000 |
Connector System | Wire-to-Board |
Product Type | Contact |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Discrete Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -25 – 105°C, -13 – 221°F |
Contact, Socket, 28-22Awg, Crimp | Newark Electronics |
CONTACT, SOCKET, CRIMP, 28-22AWG | element14 |
2.0mm Pitch Crimp Contact Contact Type: Socket Contact Mating Area Plating Material: Tin Operating Voltage: 100 VDC Compatible With Wire & Cable Type: Discrete Wire Wire Size: 28 – 22 AWG Socket Tin 100 VDC Discrete Wire | Connector Contact | Part Number: 1470106-1 | Internal Number: 1470106-1 | Alias Number: CU1543-000 | 28 – 22 AWG | TE Connectivity | TE Store |
Contact SKT Crimp ST Cable Mount Reel | Avnet America |
2.0mm Pitch Crimp Contact, Wire-to-Board Connector Contacts | TE Connectivity 1470106-1 | RS Americas |
2.0MM PITCH CRIMP CONTACT | TTI Europe |
Headers & Wire Housings 2.0mm Pitch Crimp Contact | Sager |
Status: | Unknown |
---|---|
Series: | HPI Series |
RoHS: | Unknown |
Product Range | HPI Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Tin Plated Contacts |
For Use With | AMP HPI Series Crimp Housings |
Where can I find additional details, specifications and documents for a 1470106-1?
Additional datasheets, footprints and schematics for 1470106-1 are listed on our Part Details page. You can also find images and similar parts to 1470106-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1470106-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1470106-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1470106-1 fall under?
The 1470106-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1470106-1 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1470106-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1470106-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1470106-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Chip One Stop have stock available or on a lead time for 1470106-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1470106-1 often in real-time on the comparison pages.
What if I can't find stock of 1470106-1?
You can fill out our help required form which you can use to request a quote for 1470106-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.