Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.24
|
33,953
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
33,953
in stock
|
Buy Now | |
Rapid Electronics
from US$0.25
|
33,953
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
33,953
in stock
|
Buy Now | |
Farnell
from US$0.31
|
27,300
in stock
|
Buy Now | |
Future Electronics
from US$0.21
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
RS Americas
from US$0.43
|
-
|
Buy Now | |
Boersig
from US$0.25
|
-
|
Buy Now | |
TE Store
from US$0.37
|
-
|
Buy Now |
Post Size | .02in, .5mm |
---|---|
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Number of Positions | 14 |
Connector Contact Load Condition | Fully Loaded |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Contact Type | Pin |
Contact Base Material | Brass |
Contact Mating Area Plating Material Thickness | 100µm |
PCB Contact Termination Area Plating Material Thickness | 100µin |
Contact Layout | Inline |
Contact Shape & Form | Square |
Mating Post Length | .138in, 3mm, .1in |
Contact Current Rating (Max) | 3A |
Connector Height | 6.5mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
コネクタの高さ | 6.5mm |
Row-to-Row Spacing | .079in, 2mm |
Operating Voltage | 100VDC |
Dielectric Withstanding Voltage (Max) | 750VAC |
Insulation Resistance | 5000MΩ |
Housing Color | Natural |
Housing Material | High Temperature Thermoplastic |
Centerline (Pitch) | 2mm, .079in |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | With |
Mating Alignment Type | Keyed |
PCB Mount Retention | Without |
Position Locations Omitted | None |
Packaging Method | Loose Piece |
実装方法 | Loose Piece |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 3mm, .118in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -25 – 85°C |
Connectors 2.0Mm Pitch Header Dip 14P |Amp Te Connectivity 1-1470109-4 | Newark Electronics |
Connectors 2.0mm Pitch Header Dip 14p | Rapid Electronics |
TE Connectivity 2.0mm Pitch Header Dip 14p Board to Board & Mezzanine Connectors 2.0mm Pitch Header Dip 14p | Distrelec |
PIN HEADERS | Farnell |
TWO MM HEADERS, SHROUDED, DOUBLE ROW, THRU-HOLE, VERTICAL MOUNT | Avnet America |
TE | RS Americas |
Special Order: 2.0mm Pitch Header,Dip 14p PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 14 Number of Rows: 2 PCB Mount Header Vertical Wire-to-Board 14 | PCB Header & Receptacle | Part Number: 1-1470109-4 | Internal Number: 1-1470109-4 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-1470109-4?
Additional datasheets, footprints and schematics for 1-1470109-4 are listed on our Part Details page. You can also find images and similar parts to 1-1470109-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1470109-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1470109-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1470109-4 fall under?
The 1-1470109-4 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-1470109-4 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1470109-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1470109-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1470109-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1470109-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1470109-4 often in real-time on the comparison pages.
What if I can't find stock of 1-1470109-4?
You can fill out our help required form which you can use to request a quote for 1-1470109-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.