Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Post Size | .02in, .5mm |
---|---|
Number of Rows | 2 |
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Vertical |
Number of Positions | 30 |
Mating Post Length | 3mm, .1in, .138in |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Material | Tin |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material Thickness | 100µin |
Contact Base Material | Brass |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
PCB Thickness (Recommended) | 1.57mm, .062in |
Row-to-Row Spacing | 2mm, .079in |
Dielectric Withstanding Voltage (Max) | 750VAC |
Insulation Resistance | 5000MΩ |
Operating Voltage | 100VDC |
Housing Color | Natural |
Housing Material | High Temperature Thermoplastic |
Centerline (Pitch) | .079in, 2mm |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Keyed |
PCB Mount Retention | Without |
Mating Alignment | With |
Position Locations Omitted | None |
Packaging Method | Loose Piece |
実装方法 | Loose Piece |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3mm, .118in |
Operating Temperature Range | -25 – 85°C |
2.0Mm Pitch Header,dip 30P |Te Connectivity 3-1470109-0 | Newark Electronics |
Conn Shrouded Header HDR 30 POS 2mm Solder ST Thru-Hole Bulk | Avnet America |
Connector, 2.0mm Pitch Header, Dip 30p | TE Connectivity 3-1470109-0 | RS Americas |
Special Order: 2.0mm Pitch Header,Dip 30p PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 30 Number of Rows: 2 PCB Mount Header Vertical Wire-to-Board 30 | PCB Header & Receptacle | Part Number: 3-1470109-0 | Internal Number: 3-1470109-0 | TE Connectivity | TE Store |
2.0MM PITCH HEADER,DIP 30P | Farnell |
Where can I find additional details, specifications and documents for a 3-1470109-0?
Additional datasheets, footprints and schematics for 3-1470109-0 are listed on our Part Details page. You can also find images and similar parts to 3-1470109-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1470109-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1470109-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1470109-0 fall under?
The 3-1470109-0 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 3-1470109-0 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1470109-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1470109-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1470109-0 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 3-1470109-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1470109-0 often in real-time on the comparison pages.
What if I can't find stock of 3-1470109-0?
You can fill out our help required form which you can use to request a quote for 3-1470109-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.