Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Post Size | .02in, .5mm |
---|---|
Number of Positions | 26 |
PCB Mount Orientation | Vertical |
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 2 |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Contact Type | Pin |
Contact Base Material | Brass |
PCB Contact Termination Area Plating Material Thickness | 100µin |
Contact Shape & Form | Square |
Mating Post Length | .138in, 3mm, .1in |
Contact Current Rating (Max) | 3A |
Row-to-Row Spacing | .079in, 2mm |
PCB Thickness (Recommended) | .062in, 1.57mm |
Operating Voltage | 100VDC |
Dielectric Withstanding Voltage (Max) | 750VAC |
Insulation Resistance | 5000MΩ |
Housing Material | High Temperature Thermoplastic |
Centerline (Pitch) | .079in, 2mm |
Housing Color | Natural |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Mating Alignment | With |
Mating Alignment Type | Keyed |
Position Locations Omitted | 26 |
Packaging Method | Loose Piece |
実装方法 | Loose Piece |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | 2.4mm, .094in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -25 – 85°C |
Where can I find additional details, specifications and documents for a 6-1470109-6?
Additional datasheets, footprints and schematics for 6-1470109-6 are listed on our Part Details page. You can also find images and similar parts to 6-1470109-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1470109-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1470109-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1470109-6 fall under?
The 6-1470109-6 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 6-1470109-6 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1470109-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1470109-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1470109-6 have stock available?
There is no stock from authorised distributors for 6-1470109-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1470109-6 often in real-time on the comparison pages.
What if I can't find stock of 6-1470109-6?
You can fill out our help required form which you can use to request a quote for 6-1470109-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.