Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Post Size | .02in, .5mm |
---|---|
Number of Positions | 8 |
PCB Mount Orientation | Vertical |
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 2 |
Contact Shape & Form | Square |
Mating Post Length | .138in, .1in, 3mm |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 3A |
PCB Contact Termination Area Plating Material Thickness | 100µin |
Contact Base Material | Brass |
Contact Type | Pin |
PCB Thickness (Recommended) | 1.57mm, .062in |
Row-to-Row Spacing | 2mm, .079in |
Dielectric Withstanding Voltage (Max) | 750VAC |
Insulation Resistance | 5000MΩ |
Operating Voltage | 100VDC |
Housing Material | High Temperature Thermoplastic |
Centerline (Pitch) | .079in, 2mm |
Housing Color | Natural |
Approved Standards | CSA LR7189, UL E28476 |
Zugelassene Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Mating Alignment Type | Keyed |
Mating Alignment | With |
Position Locations Omitted | 8 |
Packaging Method | Loose Piece |
実装方法 | Loose Piece |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Shrouded |
Termination Post & Tail Length | .094in, 2.4mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -25 – 85°C |
Connector, 8P,2.0MM HER.DIP.PIN 8 OMITTED | TE Connectivity 4-1470109-8 | RS Americas |
Where can I find additional details, specifications and documents for a 4-1470109-8?
Additional datasheets, footprints and schematics for 4-1470109-8 are listed on our Part Details page. You can also find images and similar parts to 4-1470109-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1470109-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1470109-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1470109-8 fall under?
The 4-1470109-8 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 4-1470109-8 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1470109-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1470109-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1470109-8 have stock available?
Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for 4-1470109-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1470109-8 often in real-time on the comparison pages.
What if I can't find stock of 4-1470109-8?
You can fill out our help required form which you can use to request a quote for 4-1470109-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.