Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 2 |
---|---|
Number of Positions | 6 |
Contact Base Material | Copper Alloy |
Contact Type | Socket |
Contact Current Rating (Max) | 3A |
Connector Height | 5.1mm, .2in |
Connector Length | 8mm, .314in |
コネクタの高さ | 5.1mm |
Row-to-Row Spacing | .0786in, 2mm |
Wire Size | .081 – .326mm², 28 – 22AWG |
Connector Width | 7.4mm, .291in |
Operating Voltage | 100VDC |
Housing Material | Thermoplastic |
Centerline (Pitch) | .079in, 2mm |
Housing Entry Configuration | Both Ends Closed |
Housing Color | White |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Retention Type | Latch |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
Circuit Application | Power & Signal |
For Use With | 1470109-x- 1470108-x |
Packaging Quantity | 1000 |
Packaging Method | Bag |
実装方法 | Bag |
Connector Style | Receptacle |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Connector System | Wire-to-Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -13 – 185°F, -25 – 85°C |
2.0Mm Pitch Crimp Housing 6P |Te Connectivity 1470107-6 | Newark Electronics |
Conn Housing RCP 6 POS 2mm Crimp ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 1470107-6?
Additional datasheets, footprints and schematics for 1470107-6 are listed on our Part Details page. You can also find images and similar parts to 1470107-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1470107-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1470107-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1470107-6 fall under?
The 1470107-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1470107-6 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1470107-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1470107-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1470107-6 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 1470107-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1470107-6 often in real-time on the comparison pages.
What if I can't find stock of 1470107-6?
You can fill out our help required form which you can use to request a quote for 1470107-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.