Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PA GF |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Rows | 2 |
Number of Positions | 8 |
Mating Tab Width | 2.8mm, .025in, .11in, .64mm |
Length | .843in, 21.42mm |
Width | 24.7mm, .972in |
Height | 21mm, .827in |
Centerline (Pitch) | .548in, .1in, 2.54mm, 13.92mm |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | Yes |
Serviceable | Yes |
Packaging Method | Package |
Packaging Quantity | 1 |
Row-to-Row Spacing | 4.5mm, .177in |
Connector System | Wire-to-Board, Wire-to-Device |
Primary Locking Feature | Integrated in Housing |
Sealable | No |
Hybrid Connector | Yes |
Connector Style | Housing for female terminals |
Strain Relief | No |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
8p Hybrid 0.64/2.8 Unsealed Pl Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 2.8 mm .64 mm Mating Tab Width: .025 in .11 in Connector System: Wire-to-Board Wire-to-Device Number of Positions: 8 Housing for Female Terminals 2.8 mm .025" | Automotive Housing | Part Number: 1456471-1 | Internal Number: 1456471-1 | TE Connectivity | TE Store |
8P HYBRID 0.64/2.8 UNSEALED PL | Avnet America |
Where can I find additional details, specifications and documents for a 1456471-1?
Additional datasheets, footprints and schematics for 1456471-1 are listed on our Part Details page. You can also find images and similar parts to 1456471-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1456471-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1456471-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1456471-1 fall under?
The 1456471-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1456471-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1456471-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1456471-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1456471-1 have stock available?
Authorised distributors including TE Store, Avnet America and Power and Signal Group have stock available or on a lead time for 1456471-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1456471-1 often in real-time on the comparison pages.
What if I can't find stock of 1456471-1?
You can fill out our help required form which you can use to request a quote for 1456471-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.