Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Number of Positions | 8 |
Number of Rows | 2 |
Number of Signal Positions | 4 |
Number of Sections | 1 |
Tab Thickness | .031in, .64mm, .8mm, .025in |
Tab Width | .11in, .64mm, .025in, 2.8mm |
Interface Plating | Tin (Sn) |
PCB Thickness (Recommended) | .062in |
PCB 厚 (推奨) | 1.57mm |
Width | 25.6mm, 1.008in |
Length | .977in, 24.82mm |
Profile Height from PCB | .948in, 24.08mm |
Centerline (Pitch) | 2.54mm, .1in |
Mounting Holes | With |
Mounting Orientation | Horizontal/90° |
PCB Mount Retention Type | Mounting Hole |
PCB Mount Retention | With |
Locking Interface | Without |
Panel Mount Feature | Without |
PCB Mount Alignment | Without |
Circuit Application | Power & Signal |
Packaging Quantity | 57 |
Packaging Type | Tube |
Hybrid Header | Yes |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | No |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 158°F, 176°F, 75°C, 85°C, 185°F, 167°F, 149°F, 80°C, 70°C, 65°C |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
8p Hybrid 0.64/2.8 Unsealed Header Assy PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Horizontal Connector System: Wire-to-Board Number of Positions: 8 Number of Rows: 2 PCB Mount Header Horizontal Wire-to-Board 8 | Signal Header | Part Number: 1456468-1 | Internal Number: 1456468-1 | TE Connectivity | TE Store |
STRIPPER, | Avnet America |
Where can I find additional details, specifications and documents for a 1456468-1?
Additional datasheets, footprints and schematics for 1456468-1 are listed on our Part Details page. You can also find images and similar parts to 1456468-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1456468-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1456468-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1456468-1 fall under?
The 1456468-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 1456468-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1456468-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1456468-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1456468-1 have stock available?
Authorised distributors including TE Store and Avnet America have stock available or on a lead time for 1456468-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1456468-1 often in real-time on the comparison pages.
What if I can't find stock of 1456468-1?
You can fill out our help required form which you can use to request a quote for 1456468-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.