Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.18
Distributor | Stock | ||
---|---|---|---|
Newark
from US$4.24
|
6,212
in stock
|
Buy Now | |
Rapid Electronics
from US$3.18
|
6,212
in stock
|
Buy Now | |
Chip One Stop
from US$3.44
|
6,212
in stock
|
Buy Now | |
Farnell
from US$7.86
|
4,980
in stock
|
Buy Now | |
Distrelec
from US$4.40
|
38
in stock
|
Buy Now | |
Avnet America
from US$3.31
|
-
|
Buy Now | |
Boersig
from US$3.28
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Alignment | With |
---|---|
Housing Color | Black |
Mating Retention | Without |
Number of Positions | 6 |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Centerline | 9.04mm, .356in |
Length | 28mm, 1.1in |
Housing Material | Nylon |
Mounting Style | Free Hanging |
Packaging Quantity | 700 |
Packaging Method | Carton |
Product Type | Terminal Housing |
Housing Type | Receptacle Housing |
Sealable | No |
Insulated | No |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Terminals Housing Rec F Faston 6 P Black |Amp Te Connectivity 140885-5 | Newark Electronics |
Terminals HOUSING REC F FASTON 6 P BLACK | Rapid Electronics |
RCPT HOUSING, 6POS, PA 6.6, BLACK | Farnell |
TE Connectivity Terminals HOUSING REC F FASTON 6 P BLACK | Distrelec |
AMP140885-5 | Avnet America |
Where can I find additional details, specifications and documents for a 140885-5?
Additional datasheets, footprints and schematics for 140885-5 are listed on our Part Details page. You can also find images and similar parts to 140885-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 140885-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 140885-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 140885-5 fall under?
The 140885-5 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 140885-5 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 140885-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 140885-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 140885-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Distrelec have stock available or on a lead time for 140885-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 140885-5 often in real-time on the comparison pages.
What if I can't find stock of 140885-5?
You can fill out our help required form which you can use to request a quote for 140885-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.