Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.66
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.90
|
No stock
|
Buy Now | |
TE Store
from US$10.50
|
3,835
in stock
|
Buy Now | |
TTI Europe
from US$4.66
|
1,380
in stock
|
Buy Now | |
Heilind Electronics
from US$9.75
|
466
in stock
|
Buy Now | |
Rapid Electronics
from US$10.59
|
240
in stock
|
Buy Now | |
Distrelec
from US$9.72
|
240
in stock
|
Buy Now | |
Newark Electronics
from US$11.66
|
188
in stock
|
Buy Now | |
element14
from US$9.86
|
188
in stock
|
Buy Now | |
Farnell
from US$8.98
|
188
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$9.75
|
155
in stock
|
Buy Now | |
Avnet America
from US$7.71
|
-
|
Buy Now | |
RS Americas
from US$6.77
|
-
|
Buy Now | |
Avnet Asia
from US$8.31
|
-
|
Buy Now | |
Boersig
from US$7.42
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Plastic | No |
Shell Material | Steel |
Shell Plating Material | Tin |
Performance Level | Level 2 |
PCB Mount Orientation | Vertical |
Preloaded | Yes |
Number of Rows | 2 |
Number of Positions | 25 |
Contact Shape & Form | Round |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 30µin |
Contact Current Rating (Max) | 6A |
PCB Contact Termination Area Plating Material | Tin |
PCB Thickness (Recommended) | 1.6mm, .063in |
Centerline (Pitch) | .108in, 2.74mm |
Housing Color | Black |
Housing Material | Glass Filled Polyester |
Approved Standards | DIN 41652 |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | DIN 41652 |
PCB Mount Retention | With |
Mounting Hole Diameter | 5mm |
Boardlock Plating Material | Tin |
PCB Mount Retention Type | Boardlock |
PCB Mounting Style | Through Hole |
Boardlock Material | Phosphor Bronze |
Panel Mount Feature | Without |
Mating Connector Lock | With |
Connector Mounting Type | Board Mount |
Mating Connector Lock Type | Threaded Insert, 4-40 UNC |
Circuit Application | Signal |
Packaging Quantity | 30 |
Packaging Method | Tray |
Row-to-Row Spacing | 2.84 mm, .112 in |
Connector Style | Receptacle |
Connector System | Board-to-Board |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | No |
Shell Size | 3 |
Product Type | Connector |
Profile | Standard |
Grounded | No |
Grounding Straps | Without |
Grounding Indents | Without |
Shell Type | Front Metal Shell |
Termination Post Length | .1259in, 3.2mm |
Grounding Clips | Without |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
25P.HDP20 REC.ASSY Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 25 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Receptacle Board-to-Board 25 2.74 mm | D-Sub Receptacle Assembly: Vertical & Shell Size 3 & 2.77Mm | Part Number: 1-338315-2 | Internal Number: 1-338315-2 | TE Connectivity | TE Store |
D-Sub Standard Connectors 25P HDP20 REC ASSY | Rapid Electronics |
TE Connectivity 25P.HDP20 REC.ASSY D Subminiature Connector 25 Contact(s) Female 0.109 inch Pitch Solder Terminal %234/40 Unc Receptacle | Distrelec |
D Sub Conn, Rcpt, 25Pos, Solder | Newark Electronics |
D SUB CONN, RCPT, 25POS, SOLDER | element14 |
AMPLIMITE HDP-20 d-sub PCB socket,25 way | RS |
D Sub Connector, Standard, Receptacle, AMPLIMITE HD-20, 25 Contacts, DB, Solder | Avnet America |
AMPLIMITE HDP-20 d-sub PCB socket,25 way | TE Connectivity 1-338315-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HD-20 Series |
RoHS: | Unknown |
No. of Contacts | 25Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Solder |
D Sub Shell Size | DA |
Product Range | AMPLIMITE HD-20 Series |
Connector Body Material | Metal Body |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (12-Jan-2017) |
Case Material | Steel |
Contact Termination | Solder |
DC Current Max | 6A |
Material | Steel |
Termination Method | Through Hole |
Working Voltage | 250VAC |
Where can I find additional details, specifications and documents for a 1-338315-2?
Additional datasheets, footprints and schematics for 1-338315-2 are listed on our Part Details page. You can also find images and similar parts to 1-338315-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-338315-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-338315-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-338315-2 fall under?
The 1-338315-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-338315-2 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-338315-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-338315-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-338315-2 have stock available?
Authorised distributors including TE Store, TTI Europe, Heilind Electronics, Rapid Electronics and Distrelec have stock available or on a lead time for 1-338315-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-338315-2 often in real-time on the comparison pages.
What if I can't find stock of 1-338315-2?
You can fill out our help required form which you can use to request a quote for 1-338315-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.