Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
47,490
in stock
|
Buy Now | |
TE Store
from US$0.27
|
110,755
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
96,024
in stock
|
Buy Now | |
element14
from US$0.21
|
88,459
in stock
|
Buy Now | |
Farnell
from US$0.14
|
84,803
in stock
|
Buy Now | |
Heilind Electronics
from US$0.20
|
31,230
in stock
|
Buy Now | |
Rapid Electronics
from US$0.19
|
22,295
in stock
|
Buy Now | |
Distrelec
from US$0.16
|
22,215
in stock
|
Buy Now | |
TTI Europe
from US$0.12
|
18,000
in stock
|
Buy Now | |
CoreStaff
from US$0.20
|
15,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
14,277
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.20
|
6,246
in stock
|
Buy Now | |
Conrad
from US$0.26
|
1,461
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.18
|
916
in stock
|
Buy Now | |
Electro Enterprises
from US$0.13
|
7
in stock
|
Buy Now | |
Avnet Abacus
-
|
60,000
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
Avnet Asia
from US$0.16
|
-
|
Buy Now | |
Boersig
from US$0.15
|
-
|
Buy Now | |
Sager
from US$0.13
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Number of Positions | 1 |
---|---|
Underplate Material Thickness | 1.3µm, 51.18µin |
Contact Mating Area Plating Thickness | .38µm, 15µin |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Contact Classification | Signal |
Contact Current Rating (Max) | 5A |
Contact Underplating Material | Nickel |
Contact Type | Socket |
Accepts Wire Insulation Diameter Range | 1.3 – 1.9mm, .051 – .074in |
Wire Size | .34 – .86mm², 22 – 18AWG |
Operating Voltage | 250VAC, 250VDC |
Wire Range Mark | M |
Contact Retention | With |
Contact Retention Type | Locking Lance |
Circuit Application | Power & Signal |
For Use With | Tab Contact |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Barrel Type | Open Barrel |
Wire/Cable Type | Stranded, Discrete Wire |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
DYNAMIC D-2000 REC CONT M L/P Contact Type: Receptacle Contact Mating Area Plating Material: Gold Wire Size: 22 – 18 AWG Wire Size: .34 – .86 mm² Product Terminates To: Wire & Cable Receptacle Gold 22 – 18 AWG .34 – .86 mm² | Contact: Component To Wire;5A & 28-18 Wire Size & Gold Plated | Part Number: 1318107-1 | Internal Number: 1318107-1 | TE Connectivity | TE Store |
Contact, Receptacle, 22-18Awg, Crimp | Newark Electronics |
CONTACT, CRIMP, SOCKET, 22-18AWG | element14 |
Contact female crimp 22-18AWG Au M D-2 | RS |
Headers&Wire Housings REC CONT M L/P | Rapid Electronics |
TE Connectivity - AMP W-to-B DYNAMIC D-2000 REC CONT M L/P | Distrelec |
DYNAMIC D-2000 REC CONT. | TTI Europe |
Content: 1 pc(s) | Conrad |
Contact SKT Crimp ST Cable Mount Bag | Avnet Abacus |
Headers & Wire Housings REC CONT M L/P | Sager |
Status: | Unknown |
---|---|
Series: | Dynamic D-2000 Series |
RoHS: | Unknown |
Product Range | Dynamic D-2000 Series |
---|---|
Contact Plating | Gold Plated Contacts |
Contact Material | Copper |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Crimp |
For Use With | Dynamic Series Connectors |
Gender | Receptacle |
Where can I find additional details, specifications and documents for a 1318107-1?
Additional datasheets, footprints and schematics for 1318107-1 are listed on our Part Details page. You can also find images and similar parts to 1318107-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1318107-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1318107-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1318107-1 fall under?
The 1318107-1 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1318107-1 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1318107-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1318107-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1318107-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 1318107-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1318107-1 often in real-time on the comparison pages.
What if I can't find stock of 1318107-1?
You can fill out our help required form which you can use to request a quote for 1318107-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.