Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.19
|
1,505
in stock
|
Buy Now | |
TE Store
from US$1.38
|
2,698
in stock
|
Buy Now | |
TTI Europe
from US$0.73
|
2,020
in stock
|
Buy Now | |
Newark Electronics
from US$1.05
|
1,150
in stock
|
Buy Now | |
Rapid Electronics
from US$0.98
|
1,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.98
|
1,000
in stock
|
Buy Now | |
Distrelec
from US$1.30
|
1,000
in stock
|
Buy Now | |
element14
from US$0.96
|
550
in stock
|
Buy Now | |
Farnell
from US$0.90
|
550
in stock
|
Buy Now | |
Avnet America
from US$0.83
|
-
|
Buy Now | |
RS Americas
from US$1.05
|
-
|
Buy Now | |
Boersig
from US$1.02
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 16 |
---|---|
Number of Rows | 2 |
Number of Cavities | 16 |
Preloaded | No |
Multiple Contact Types | Without |
Contact Type | Socket |
Shunts/Shorting Bars | Without |
Contact Layout | Matrix |
Length | .842in, 21.4mm |
Width | 14.8mm, .582in |
Height | 20mm, .787in |
Operating Voltage | 250VAC, 250VDC |
Centerline (Pitch) | 2.5mm, .098in |
Housing Material | Polyester GF |
Housing Color | Black |
UL File Number | E28476 |
CSA File Number | LR7189 |
Agency/Standard | CSA, UL |
UL Flammability Rating | UL 94V-0 |
VDE Tested | No |
CSA Certified | Yes |
CSA Rating | Certified |
UL Rating | Recognized |
Panel Mount Feature | Without |
Panel Mount | No |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
For Use With | Plug Housing & Header |
Halogen Free | Yes |
Packaging Quantity | 200 |
Packaging Method | Bag |
Sealable | No |
Connector System | Wire-to-Board, Wire-to-Wire, Wire-to-Panel |
Series Number | 2000 |
Row-to-Row Spacing | .147in, 3.75mm |
Product Type | Connector |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Connector Style | Receptacle |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
DYNAMIC D-2100 REC HSG 16P X-KEY Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 16 Centerline (Pitch): .098 in Housing Receptacle Wire-to-Board 16 | Receptacle And Tab Housing: 2.5 Mm Pitch & 250V | Part Number: 1-1318118-8 | Internal Number: 1-1318118-8 | .098" | TE Connectivity | TE Store |
DYNAMIC D-2100 REC HSG 16P X-K | TTI Europe |
Dynamic D-2100 Rec Hsg 16P X-Key |Amp Te Connectivity 1-1318118-8 | Newark Electronics |
Headers&Wire Housings D-2100 REC 16P X-KEY | Rapid Electronics |
TE Connectivity - AMP Con DYNAMIC D-2100 REC HSG 16P X-KEY | Distrelec |
CONNECTOR HOUSING, RCPT, 16POS, 2.5MM | element14 |
Conn Housing RCP 16 POS 2.5mm Crimp ST Cable Mount Bag | Avnet America |
TE | RS Americas |
Where can I find additional details, specifications and documents for a 1-1318118-8?
Additional datasheets, footprints and schematics for 1-1318118-8 are listed on our Part Details page. You can also find images and similar parts to 1-1318118-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1318118-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1318118-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1318118-8 fall under?
The 1-1318118-8 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1318118-8 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1318118-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1318118-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1318118-8 have stock available?
Authorised distributors including TE Store, TTI Europe, RS, Newark Electronics and Rapid Electronics have stock available or on a lead time for 1-1318118-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1318118-8 often in real-time on the comparison pages.
What if I can't find stock of 1-1318118-8?
You can fill out our help required form which you can use to request a quote for 1-1318118-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.