Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Preloaded | No |
---|---|
Number of Rows | 2 |
Number of Cavities | 50 |
Number of Positions | 50 |
Multiple Contact Types | Without |
Contact Type | Socket |
Contact Layout | Matrix |
Shunts/Shorting Bars | Without |
Length | 88.5mm, 3.484in |
Width | .653in, 16.6mm |
Panel Thickness | .063 – .118 in, 1.6 – 3 mm |
Height | .787in, 20mm |
Operating Voltage | 250VDC, 250VAC |
Centerline (Pitch) | 2.5mm, .098in |
Housing Color | Black |
Housing Material | PBT |
Agency/Standard | UL, CSA |
VDE Tested | No |
UL Rating | Recognized |
CSA Rating | Certified |
UL File Number | E28476 |
CSA File Number | LR7189 |
UL Flammability Rating | UL 94V-0 |
CSA Certified | Yes |
Panel Mount | Yes |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Screw Mount |
Panel Mount Feature | With |
For Use With | Plug Housing |
Circuit Application | Signal |
Halogen Free | Yes |
Packaging Method | Box |
Packaging Quantity | 48 |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Panel |
Connector Style | Receptacle |
Row-to-Row Spacing | .147in, 3.75mm |
Connector Type | Housing |
Product Type | Connector |
Sealable | No |
Series Number | 2000 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Dynamic D-2100 Rec Hsg 50P |Amp Te Connectivity 1318577-1 | Newark Electronics |
Conn Housing RCP 50 POS 2.5mm Crimp ST Cable Mount Carton | Avnet America |
Special Order: DYNAMIC D-2100 REC HSG 50P Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 50 Centerline (Pitch): .2 in Housing Receptacle Wire-to-Board 50 | Receptacle And Tab Housing: 2.5 Mm Pitch & 250V | Part Number: 1318577-1 | Internal Number: 1318577-1 | .2" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1318577-1?
Additional datasheets, footprints and schematics for 1318577-1 are listed on our Part Details page. You can also find images and similar parts to 1318577-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1318577-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1318577-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1318577-1 fall under?
The 1318577-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1318577-1 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1318577-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1318577-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1318577-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 1318577-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1318577-1 often in real-time on the comparison pages.
What if I can't find stock of 1318577-1?
You can fill out our help required form which you can use to request a quote for 1318577-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.