Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 50 |
---|---|
Number of Rows | 2 |
Number of Cavities | 50 |
Preloaded | No |
Multiple Contact Types | Without |
Contact Type | Tab |
Contact Layout | Matrix |
Shunts/Shorting Bars | Without |
Height | 30.69mm, 1.208in |
Panel Thickness | 1.6 mm, .063 in |
Length | 3.389in, 86.1mm |
Width | 15.9mm, .625in |
Operating Voltage | 250VAC, 250VDC |
Centerline (Pitch) | .098in, 2.5mm |
Housing Color | Black |
Housing Material | PBT |
CSA Certified | Yes |
UL Flammability Rating | UL 94V-0 |
VDE Tested | No |
UL File Number | E28476 |
CSA File Number | LR7189 |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
CSA Rating | Certified |
Panel Mount | Yes |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Screw Mount |
Panel Mount Feature | With |
For Use With | Receptacle Housing |
Circuit Application | Signal |
Halogen Free | Yes |
Packaging Method | Box |
Packaging Quantity | 48 |
Series Number | 2000 |
Sealable | No |
Connector Type | Housing |
Row-to-Row Spacing | 3.75mm, .147in |
Connector System | Wire-to-Panel |
Connector Style | Plug |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Connector |
Glow Wire Rating | Standard Part - Not Glow Wire |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Conn Housing PL 50 POS 2.5mm Crimp ST Panel Mount | Avnet America |
Special Order: DYNAMIC D-2100 TAB HSG 50P Connector Product Type: Housing Connector & Housing Type: Housing for Male Terminals Connector System: Wire-to-Wire Number of Positions: 50 Centerline (Pitch): .2 in Housing Housing for Male Terminals Wire-to-Wire 50 | Receptacle And Tab Housing: 2.5 Mm Pitch & 250V | Part Number: 1318578-1 | Internal Number: 1318578-1 | .2" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1318578-1?
Additional datasheets, footprints and schematics for 1318578-1 are listed on our Part Details page. You can also find images and similar parts to 1318578-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1318578-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1318578-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1318578-1 fall under?
The 1318578-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1318578-1 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1318578-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1318578-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1318578-1 have stock available?
Authorised distributors including Avnet America and TE Store have stock available or on a lead time for 1318578-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1318578-1 often in real-time on the comparison pages.
What if I can't find stock of 1318578-1?
You can fill out our help required form which you can use to request a quote for 1318578-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.