Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.77
|
2,450
in stock
|
Buy Now | |
TE Store
from US$1.22
|
21,195
in stock
|
Buy Now | |
Boersig
from US$0.69
|
6,000
in stock
|
Buy Now | |
TTI Europe
from US$0.69
|
2,400
in stock
|
Buy Now | |
element14
from US$0.78
|
813
in stock
|
Buy Now | |
Farnell
from US$0.76
|
813
in stock
|
Buy Now | |
Rapid Electronics
from US$1.28
|
779
in stock
|
Buy Now | |
Chip One Stop
from US$1.09
|
779
in stock
|
Buy Now | |
Distrelec
from US$1.16
|
779
in stock
|
Buy Now | |
Conrad
from US$1.60
|
82
in stock
|
Buy Now | |
Newark Electronics
from US$1.42
|
80
in stock
|
Buy Now | |
Avnet America
from US$0.73
|
-
|
Buy Now | |
RS Americas
from US$0.82
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Cavities | 12 |
---|---|
Preloaded | No |
Number of Positions | 12 |
Number of Rows | 2 |
Shunts/Shorting Bars | Without |
Contact Layout | Matrix |
Contact Type | Socket |
Multiple Contact Types | Without |
Width | 14.8mm, .582in |
Length | 16.4mm, .645in |
Height | .787in, 20mm |
Operating Voltage | 250VAC, 250VDC |
Centerline (Pitch) | 2.5mm, .098in |
Housing Material | Polyester GF |
Housing Color | Black |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
UL Flammability Rating | UL 94V-0 |
CSA Rating | Certified |
VDE Tested | No |
CSA Certified | Yes |
CSA File Number | LR7189 |
UL Rating | Recognized |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount | No |
Panel Mount Feature | Without |
Circuit Application | Signal |
For Use With | Plug Housing & Header |
Halogen Free | Yes |
Packaging Quantity | 300 |
Packaging Method | Bag |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Connector System | Wire-to-Board, Wire-to-Panel, Wire-to-Wire |
Connector Style | Receptacle |
Series Number | 2000 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Row-to-Row Spacing | 3.75mm, .147in |
Sealable | No |
Product Type | Connector |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
DYNAMIC D2100 REC 12P DBL Y Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 12 Centerline (Pitch): .098 in Housing Receptacle Wire-to-Board 12 | Receptacle And Tab Housing: 2.5 Mm Pitch & 250V | Part Number: 2-1318118-6 | Internal Number: 2-1318118-6 | .098" | TE Connectivity | TE Store |
Housing FH 12w 2row Rec 2.5mm Y key D-2 | RS |
CONNECTOR HOUSING, RCPT, 12WAYS | element14 |
Headers&Wire Housings D2100 REC 12P DBL | Rapid Electronics |
TE Connectivity - AMP Connector DYNAMIC D2100 REC 12P DBL Y | Distrelec |
Content: 1 pc(s) | Conrad |
Rcpt Housing, 12Pos, Polyester Gf, Black | Newark Electronics |
Conn Housing RCP 12 POS 2.5mm Crimp ST Cable Mount Bag | Avnet America |
Dynamic 2000,2.5mm Pitch 12 Way 2 Row Female Straight PCB Housing | TE Connectivity 2-1318118-6 | RS Americas |
Status: | Unknown |
---|---|
Series: | Dynamic D-2100 Series |
RoHS: | Unknown |
Product Range | Dynamic D-2100 Series |
---|---|
Gender | Receptacle |
No. of Positions | 12Positions |
Pitch Spacing | 2.5mm |
For Use With | AMP Dynamic D-2100 Series Socket Contacts |
Where can I find additional details, specifications and documents for a 2-1318118-6?
Additional datasheets, footprints and schematics for 2-1318118-6 are listed on our Part Details page. You can also find images and similar parts to 2-1318118-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1318118-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1318118-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1318118-6 fall under?
The 2-1318118-6 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-1318118-6 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1318118-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1318118-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1318118-6 have stock available?
Authorised distributors including TE Store, Boersig, RS, TTI Europe and element14 have stock available or on a lead time for 2-1318118-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1318118-6 often in real-time on the comparison pages.
What if I can't find stock of 2-1318118-6?
You can fill out our help required form which you can use to request a quote for 2-1318118-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.