Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.65
|
40,855
in stock
|
Buy Now | |
TE Store
from US$0.85
|
36,950
in stock
|
Buy Now | |
Heilind Electronics
from US$0.49
|
32,136
in stock
|
Buy Now | |
element14
from US$0.79
|
14,741
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
14,491
in stock
|
Buy Now | |
TTI Europe
from US$0.49
|
9,800
in stock
|
Buy Now | |
CoreStaff
from US$0.22
|
9,600
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
8,262
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.49
|
6,427
in stock
|
Buy Now | |
Boersig
from US$0.39
|
5,760
in stock
|
Buy Now | |
Farnell
from US$0.53
|
5,123
in stock
|
Buy Now | |
Distrelec
from US$0.48
|
970
in stock
|
Buy Now | |
Conrad
from US$1.22
|
367
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.63
|
150
in stock
|
Buy Now | |
RS Americas
from US$0.54
|
58
in stock
|
Buy Now | |
Avnet Abacus
-
|
14,400
in stock
|
Buy Now | |
Sorelec
-
|
200
in stock
|
Buy Now | |
Avnet America
from US$0.51
|
-
|
Buy Now | |
Sager
from US$0.51
|
-
|
Buy Now |
Number of Positions | 6 |
---|---|
Number of Cavities | 6 |
Number of Rows | 2 |
Preloaded | No |
Multiple Contact Types | Without |
Shunts/Shorting Bars | Without |
Contact Layout | Matrix |
Contact Type | Socket |
Height | 20mm, .787in |
Length | 8.9mm, .35in |
Width | 15.78mm, .621in |
Operating Voltage | 250VAC, 250VDC |
Housing Material | Polyester GF |
Centerline (Pitch) | .098in, 2.5mm |
Housing Color | Black |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
CSA Rating | Certified |
CSA Certified | Yes |
UL Rating | Recognized |
VDE Tested | No |
UL Flammability Rating | UL 94V-0 |
UL File Number | E28476 |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount | No |
Circuit Application | Signal |
For Use With | Plug Housing & Header |
Halogen Free | Yes |
Packaging Method | Bag |
Packaging Quantity | 400 |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Connector System | Wire-to-Board, Wire-to-Panel, Wire-to-Wire |
Connector Style | Receptacle |
Series Number | 2000 |
Product Type | Connector |
Glow Wire Rating | Standard Part - Not Glow Wire |
Row-to-Row Spacing | .147in, 3.75mm |
Sealable | No |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Housing FH 6w 2row Rec 2.5mm Y key D-2 | RS |
DYNAMIC D-2100 REC HSG 6P Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): .098 in Housing Receptacle Wire-to-Board 6 | Receptacle And Tab Housing: 2.5 Mm Pitch & 250V | Part Number: 1-1318119-3 | Internal Number: 1-1318119-3 | .098" | TE Connectivity | TE Store |
CONNECTOR HOUSING, RECEPTACLE, 6 POSITION, 2.5MM | element14 |
Connector Housing, Receptacle, 6 Position, 2.5Mm | Newark Electronics |
PLUG HOUSING, 6POS, 2.5MM, POLYESTER GF | Farnell |
TE Connectivity - AMP Connector DYNAMIC D-2100 REC HSG 6P | Distrelec |
Content: 1 pc(s) | Conrad |
Dynamic 2000 2.5mm Pitch 6 Way 2Row Female Straight PCB Housing | TE Connectivity 1-1318119-3 | RS Americas |
Conn Housing RCP 6 POS 2.5mm Crimp ST Cable Mount Bag | Avnet Abacus |
Headers & Wire Housings RECEPT HSG 6P | Sager |
Status: | Unknown |
---|---|
Series: | Dynamic D-2000 Series |
RoHS: | Unknown |
Product Range | Dynamic D-2000 Series |
---|---|
Gender | Plug |
No. of Positions | 6Ways |
Pitch Spacing | 2.5mm |
For Use With | AMP D-2100D Dynamic Series Connectors |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-1318119-3?
Additional datasheets, footprints and schematics for 1-1318119-3 are listed on our Part Details page. You can also find images and similar parts to 1-1318119-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1318119-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1318119-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1318119-3 fall under?
The 1-1318119-3 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1318119-3 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1318119-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1318119-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1318119-3 have stock available?
Authorised distributors including RS, TE Store, Heilind Electronics, element14 and Newark Electronics have stock available or on a lead time for 1-1318119-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1318119-3 often in real-time on the comparison pages.
What if I can't find stock of 1-1318119-3?
You can fill out our help required form which you can use to request a quote for 1-1318119-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.