Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
4,700
in stock
|
Buy Now | |
TTI Europe
from US$0.21
|
46,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
1,438
in stock
|
Buy Now | |
element14
from US$0.40
|
1,427
in stock
|
Buy Now | |
Farnell
from US$0.32
|
1,427
in stock
|
Buy Now | |
Distrelec
from US$0.47
|
65
in stock
|
Buy Now | |
RS Americas
from US$0.36
|
47
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
Boersig
from US$0.27
|
-
|
Buy Now | |
TE Store
from US$0.36
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Double Wire | No |
---|---|
Insulation Sleeve Material | Nylon |
Sleeve Material | Nylon |
Plating Material | Tin |
Terminal Length | 12.4mm, .48732in |
Terminal Orientation | Straight |
DIN Wire Size | .5 – 1mm² |
Wire Size | .25 – 1.6mm², 22 – 16AWG |
Barrel Inside Diameter | 2.7 – 3.6mm, .106 – .142in |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Overall Length | 23mm, .906in |
Heavy Duty | No |
Barrel Color | Red |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Shape Description | WIRE PIN-004 |
Bullet Terminal | Without |
PIDG.WIRE.PIN AWG22-16 | TTI Europe |
Blade terminal, PIDG, red, 22-16 AWG | RS |
Terminal, Blade, 2.95 X 0.8Mm, 22-16Awg | Newark Electronics |
TERMINAL, BLADE, 2.95 X 0.8MM, 22-16AWG | element14 |
TE Connectivity PIDG. WIRE. TAB, 22-16 | Distrelec |
PIDG Series Insulated Crimp Blade Terminal 12.4mm Blade Length,22 to 16 AWG, Red | TE Connectivity 131331 | RS Americas |
Wire Pin 16-22AWG M 23mm Tin Loose Piece | Avnet America |
PIDG.WIRE.PIN | Boersig |
Special Order: PIDG. WIRE. TAB, 22-16 Crimp Wire Terminal Type: Tab Mating Tab Width: .115 in Mating Tab Width: 2.92 mm Mating Tab Thickness: .79 mm Mating Tab Thickness: .031 in Tab .115" 2.92 mm .79 mm | Pidg Pre-Insulated Diamond Grip Tab | Part Number: 131331 | Internal Number: 131331 | .115" | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.6mm² |
Insulator Colour | Red |
Insulator Material | Nylon (Polyamide) |
Tab Size - Metric | 2.95mm x 0.8mm |
Tab Size - Imperial | 0.11" x 0.03" |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 131331?
Additional datasheets, footprints and schematics for 131331 are listed on our Part Details page. You can also find images and similar parts to 131331 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 131331 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 131331 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 131331 fall under?
The 131331 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 131331 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 131331 you can contact the distributor directly for product support, shipping queries etc.
Is the 131331 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 131331 have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 131331.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 131331 often in real-time on the comparison pages.
What if I can't find stock of 131331?
You can fill out our help required form which you can use to request a quote for 131331 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.