Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
SIML-0-0130861-0,
D86372-000 |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.26
|
10,857
in stock
|
Buy Now | |
element14
from US$0.36
|
10,857
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$0.29
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
2
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
RS Americas
from US$0.18
|
-
|
Buy Now | |
Boersig
from US$0.27
|
-
|
Buy Now | |
Distrelec
from US$0.27
|
-
|
Buy Now | |
TE Store
from US$0.28
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Double Wire | No |
---|---|
Plating Material | Tin |
Insulation Sleeve Material | Nylon |
Insulation Color | Red |
Sleeve Material | Nylon |
Insulation Material | Nylon |
Terminal Length | .342in, 8.7mm |
Tab Thickness | .79mm, .031in |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Material Thickness | .03144in, .8mm |
Tab Width | .115in, 2.921mm |
Wire Size | 509 – 3260CMA, .3 – 1.42mm², 22 – 16AWG |
Wire Insulation Diameter (Max) | .14in, 3.56mm |
Overall Length | 19.5mm, .768in |
Barrel Inside Diameter | 3.7mm, .145 – .147in |
Accepts Wire Insulation Diameter Range | .105 – .14in, 2.66 – 3.55mm |
Wire Insulation Support | With |
Heavy Duty | No |
Barrel Color | Red |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Sealable | No |
Insulated | Yes |
Barrel Type | Closed Barrel |
Bullet Terminal | Without |
Operating Temperature Range | 105°C, 221°F |
TERMINAL, BLADE, 1.42MM2, RED | element14 |
Terminals Pin Wire 22-16Awg Tin Rohs Compliant: Yes |Amp Te Connectivity 130861 | Newark Electronics |
Terminals PIN WIRE 22-16AWG TIN | Rapid Electronics |
PIDG Wire Pin 16-22AWG M 19.5mm Tin Loose Piece | Avnet America |
Blade tongue terminal, PIDG, red, 22-16AWG | TE Connectivity 130861 | RS Americas |
TE Connectivity - AMP PIDG WIRE TIP | Distrelec |
Special Order: PIDG WIRE TIP Crimp Wire Terminal Type: Tab Mating Tab Width: .115 in Mating Tab Width: 2.92 mm Mating Tab Thickness: .79 mm Mating Tab Thickness: .031 in Tab .115" 2.92 mm .79 mm | Crimp Wire Pins & Tabs & Ferrule | Part Number: 130861 | Internal Number: 130861 | Alias Number: D86372-000 | .115" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 130861?
Additional datasheets, footprints and schematics for 130861 are listed on our Part Details page. You can also find images and similar parts to 130861 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130861 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130861 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130861 fall under?
The 130861 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 130861 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130861 you can contact the distributor directly for product support, shipping queries etc.
Is the 130861 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130861 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 130861.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130861 often in real-time on the comparison pages.
What if I can't find stock of 130861?
You can fill out our help required form which you can use to request a quote for 130861 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.