Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
6089 3 157-01,
6089315701, 671320-000, AMP-0-0130008-0 |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
68,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
490,622
in stock
|
Buy Now | |
Farnell
from US$0.26
|
490,622
in stock
|
Buy Now | |
element14
from US$0.31
|
490,572
in stock
|
Buy Now | |
TTI Europe
from US$0.24
|
117,600
in stock
|
Buy Now | |
Heilind Electronics
from US$0.33
|
11,802
in stock
|
Buy Now | |
Boersig
from US$0.17
|
11,671
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
4,700
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.33
|
2,360
in stock
|
Buy Now | |
Distrelec
from US$0.24
|
818
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.22
|
606
in stock
|
Buy Now | |
SOS electronic
from US$0.21
|
500
in stock
|
Buy Now | |
Conrad
from US$0.56
|
160
in stock
|
Buy Now | |
RS Americas
from US$57.53
|
27
in stock
|
Buy Now | |
Avnet Abacus
-
|
48,000
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
Rapid Electronics
from US$0.36
|
-
|
Buy Now | |
Avnet Asia
from US$0.25
|
-
|
Buy Now | |
TE Store
from US$0.33
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | .25 – 1.6mm², 509 – 3260CMA, 22 – 16AWG |
Wire Insulation Diameter | 2.667 – 3.556mm, .105 – .14in |
Overall Length | 17.4mm, .685in |
Stud Diameter | 5.2mm, .205in |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Tongue Thickness | .031in, .79mm |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Available On-Tape for Automatic Termination. |
Packaging Quantity | 1000 |
Packaging Method | Box |
Sealable | No |
Shape Description | RING-041 |
Insulated | Yes |
Stud Size | M5 |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Operating Temperature Range | 221°F, 105°C |
Terminal, Ring Tongue, 5Mm, Crimp, Red | Newark Electronics |
TERMINAL, CRIMP, RING, M5, 22-16AWG, RED | Farnell |
RING TONGUE CRIMP TERMINAL M5 | TTI Europe |
Ring terminal, PIDG, red, AWG 22-16, M5 | RS |
PIDG, RING, 22-16 5MM | Heilind Electronics |
TE Connectivity Ring Terminal, Partially Insulated, 0.25 ... 1.6mm², M5 | Distrelec |
Tip: ring | Transfer Multisort Elektronik |
Ring Terminal M5 Insulated Red 0,3-1,5mm2 Brass/Sn | SOS electronic |
This ring tongues offers reliable connections. | Conrad |
PIDG Ring Tongue Terminal 16-22AWG 21.6mm 7.9mm Tin Loose Piece | Avnet Abacus |
PIDG Series AWG 22-16 Insulation Support Screw Mount Tin Plated Ring Terminal | Future Electronics |
TE 130008 PIDG Terminal Ring M5 Stud Tin 22-16AWG Red | Rapid Electronics |
Special Order: PIDG, RING, 22-16 5MM Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .25 – 1.6 mm² Wire Size: 509 – 3260 CMA Stud Size: M5 Closed Ring Tongue Terminal 22 – 16 AWG .25 – 1.6 mm² 509 – 3260 CMA | Pidg Ring Tongue Terminal | Part Number: 130008 | Internal Number: 130008 | Alias Number: 6089 3 157-01 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10, 10 |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | - |
Product Range | PIDG Series |
Insulator Colour | Red |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Industrial |
---|---|
Enclosure Material | Polycarbonate |
External Height - Metric | 90mm |
External Width - Metric | 180mm |
External Depth - Metric | 254mm |
IP Rating | IP66 |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | 3.54" |
External Width - Imperial | 7.09" |
External Depth - Imperial | 10" |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Operating Temperature Max | 115°C |
RAL Number | 7035 |
Where can I find additional details, specifications and documents for a 130008?
Additional datasheets, footprints and schematics for 130008 are listed on our Part Details page. You can also find images and similar parts to 130008 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130008 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130008 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130008 fall under?
The 130008 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 130008 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130008 you can contact the distributor directly for product support, shipping queries etc.
Is the 130008 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130008 have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, TTI Europe and RS have stock available or on a lead time for 130008.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130008 often in real-time on the comparison pages.
What if I can't find stock of 130008?
You can fill out our help required form which you can use to request a quote for 130008 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.