Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.80
Distributor | Stock | ||
---|---|---|---|
Chip One Stop
from US$2.80
|
270
in stock
|
Buy Now |
Body Plating Material | Nickel |
---|---|
Cable Connector Orientation | Straight |
Body Shape | Square |
Body Material | Zinc Alloy |
Body Insulation | Without |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
PCB Mount Orientation | Vertical |
Number of Positions | 1 |
RF Connector Center Contact Material | Phosphor Bronze |
RF Connector Center Contact Plating Material | Gold |
PCB Tail Length | .123in, 3.124mm |
RF Connector Mated Outer Diameter (Approximate) | .572in, 14.529mm |
Height Above PC Board | 1.4in, 35.56mm |
Impedance | 75Ω |
PCB Mount Retention | With |
PCB Mount Retention Type | Action/Compliant Tail |
Panel Mount Feature Type | Lockwasher and Nut |
RF Contact Captivation Method | Mechanical |
Detent | Without |
Connector Mounting Type | Panel |
RF Connector Coupling Mechanism | Bayonet |
Operating Frequency | 2GHz |
Dielectric Material | Polymethylpentene |
Grade | Commercial |
Coupling Nut Base Material | Brass |
Packaging Method | Tube |
実装方法 | Tube |
Connector System | Cable-to-Board |
RF Connector Style | Jack |
Connector Seal Type | Gasket |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | Yes |
RF Interface | BNC |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
Where can I find additional details, specifications and documents for a 1274954-3?
Additional datasheets, footprints and schematics for 1274954-3 are listed on our Part Details page. You can also find images and similar parts to 1274954-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1274954-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1274954-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1274954-3 fall under?
The 1274954-3 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1274954-3 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1274954-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1274954-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1274954-3 have stock available?
Authorised distributors including Chip One Stop have stock available or on a lead time for 1274954-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1274954-3 often in real-time on the comparison pages.
What if I can't find stock of 1274954-3?
You can fill out our help required form which you can use to request a quote for 1274954-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.