Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.70
|
9,570
in stock
|
Buy Now | |
Boersig
from US$0.07
|
1,997,500
in stock
|
Buy Now | |
TTI Europe
from US$0.13
|
187,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
34,000
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
34,000
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
34,000
in stock
|
Buy Now | |
element14
from US$0.20
|
33,402
in stock
|
Buy Now | |
Farnell
from US$0.20
|
30,026
in stock
|
Buy Now | |
Heilind Electronics
from US$0.28
|
3,562
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.28
|
831
in stock
|
Buy Now | |
RS Americas
from US$0.16
|
124
in stock
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Seal Type | Family Seal |
---|---|
Contact Termination Area Plating Material | Tin (Sn) |
Crimp Type | F-Crimp |
Mating Tab Width | 1.5mm, .059in |
Mating Tab Thickness | .024in, .63mm |
Terminal & Splice Type | Receptacle |
Typical Current Rating | 7.5A |
Interface Plating | Tin (Sn) |
Wire Size Search | 17AWG, 1.5mm², 1.25mm², 1mm², 16AWG, .75mm², .85mm², 1.3mm² |
Wire Insulation Diameter | 1.7 – 2.4mm, .067 – .094in |
Wire Size | .75 – 1.5mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 8500 |
Packaging Method | Reel |
Wire Type | Copper |
Receptacle Style | 180° |
Primary Locking Feature | Clean Body |
Sealable | No |
Termination Method | Crimp |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
BU-KONTAKT 0,63X1,5 | Boersig |
REC CONT. AWG18.5-15.5 TIN | TTI Europe |
Conn Cont Rcp 1 Pos Crmp St Strp Rohs Compliant: Yes |Amp Te Connectivity 1241608-1 | Newark Electronics |
18-15 AWG Straight Clean Body Receptacle Power Quadlok System | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
CRIMP SOCKET, PWR QUADLOK, 15-18 AWG | element14 |
Contact female 0.75-1.5mm² Quadlock | RS |
CUT STRIP - BU-KONTAKT 0,63X1 ,5 | Heilind Electronics |
Contact female 0.75-1.5mm2 Quadlock | TE Connectivity 1241608-1 | RS Americas |
JOINT ORANGE G3 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | MQS Series |
RoHS: | Unknown |
Product Range | MQS Series |
---|---|
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Nickel Silicon |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | 18AWG |
Wire Size AWG Max | 15AWG |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Crimp |
For Use With | Micro-Power & Power Quadlok System Connectors |
Where can I find additional details, specifications and documents for a 1241608-1?
Additional datasheets, footprints and schematics for 1241608-1 are listed on our Part Details page. You can also find images and similar parts to 1241608-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1241608-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1241608-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1241608-1 fall under?
The 1241608-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1241608-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1241608-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1241608-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1241608-1 have stock available?
Authorised distributors including Boersig, TTI Europe, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 1241608-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1241608-1 often in real-time on the comparison pages.
What if I can't find stock of 1241608-1?
You can fill out our help required form which you can use to request a quote for 1241608-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.