Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.35
|
900
in stock
|
Buy Now | |
TE Store
from US$0.21
|
43,490
in stock
|
Buy Now | |
Rapid Electronics
from US$0.21
|
33,569
in stock
|
Buy Now | |
Distrelec
from US$0.19
|
33,498
in stock
|
Buy Now | |
TTI Europe
from US$0.16
|
25,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
19,370
in stock
|
Buy Now | |
element14
from US$0.25
|
6,400
in stock
|
Buy Now | |
Farnell
from US$0.20
|
6,400
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.25
|
1,202
in stock
|
Buy Now | |
Chip One Stop
from US$0.25
|
71
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
RS Americas
from US$0.24
|
-
|
Buy Now | |
Boersig
from US$0.16
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Alignment | With |
---|---|
Mating Retention | With |
Housing Color | Natural |
Number of Positions | 2 |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab |
Centerline | 7.4mm, .291in |
Length | 1.24in, 31.5mm |
Housing Material | Polyamide |
Mounting Style | Free Hanging |
Packaging Method | Carton |
Packaging Quantity | 3000 |
Housing Type | Tab Housing |
Insulated | No |
Sealable | No |
Terminates To | Wire & Cable |
Product Type | Terminal Housing |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
FF 250 TAB HSG 2P NYLON NAT Terminal Type: Tab Connector & Housing Type: Tab Housing Number of Positions: 2 Terminal Orientation: Straight Primary Product Color: Natural Tab Housing 2 Straight | Crimp Terminal Housing | Part Number: 1-180908-0 | Internal Number: 1-180908-0 | Natural | TE Connectivity | TE Store |
TE Connectivity - AMP Housing FF 250 TAB HSG 2P NYLON NAT | Distrelec |
2P TAB HSG STRAIGHT NYLON NAT | TTI Europe |
Terminal Housing, Plug, 2Pos | Newark Electronics |
SOCKET CONN HOUSING, GLASS FILLED NYLON | element14 |
Terminals cover | Transfer Multisort Elektronik |
 Fastin-Faston 250,housing,rcp,2 way tab | RS |
Conn Housing RCP 2 POS Crimp ST Loose Piece | Avnet America |
FF 250 TAB HSG 2P NYLON NAT | TE Connectivity 1-180908-0 | RS Americas |
Status: | Unknown |
---|---|
Series: | FASTIN-FASTON .250 Series |
RoHS: | Unknown |
Product Range | FASTIN-FASTON .250 Series |
---|---|
Gender | Receptacle |
No. of Positions | 2Ways |
Pitch Spacing | - |
For Use With | FASTIN-ON Series Contacts |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 1-180908-0?
Additional datasheets, footprints and schematics for 1-180908-0 are listed on our Part Details page. You can also find images and similar parts to 1-180908-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-180908-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-180908-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-180908-0 fall under?
The 1-180908-0 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-180908-0 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-180908-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-180908-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-180908-0 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Distrelec, TTI Europe and Newark Electronics have stock available or on a lead time for 1-180908-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-180908-0 often in real-time on the comparison pages.
What if I can't find stock of 1-180908-0?
You can fill out our help required form which you can use to request a quote for 1-180908-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.