Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.26
|
19,617
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
19,617
in stock
|
Buy Now | |
Rapid Electronics
from US$0.25
|
19,617
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
19,617
in stock
|
Buy Now | |
TE Store
from US$0.41
|
10,029
in stock
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Primary Product Color | Ivory |
---|---|
Primary Product Material | PA 66 |
Number of Positions | 18 |
Contact Current Rating (Max) | 4A |
Product Width | 8.5mm, .334in |
Length | .8779in, 22.3mm |
Wire Size | 30 – 22AWG |
Height | 8.3mm |
高さ | .32677in |
Operating Voltage | 125VAC |
Centerline (Pitch) | 2mm, .079in |
Mating Retention | With |
For Use With | CT Connector |
Internal/External | Internal |
Comment | Two receptacle connectors are applied per holder. |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Connector System | Wire-to-Board |
Connector Mounting Accessory Type | Holder |
Wire/Cable Type | Discrete Wire |
Row-to-Row Spacing | 6.6mm |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Headers & Wire Housings Ct Dbl Row Hol Der |Amp Te Connectivity 1-179472-8 | Newark Electronics |
Headers & Wire Housings CT DBL ROW HOL DER | Rapid Electronics |
TE Connectivity - AMP CT DBL ROW HOLDERCRIMP18PNA | Distrelec |
CT DBL ROW HOLDER,CRIMP,18P,NA Connector Hardware Accessory Type: Holder Primary Product Color: Ivory Primary Product Material: PA 66 Number of Positions: 18 Operating Temperature (Max): 221 °F Holder Ivory PA 66 18 | Connector Hardware | Part Number: 1-179472-8 | Internal Number: 1-179472-8 | TE Connectivity | TE Store |
Connector Accessories 18 POS Captivating Holder Nylon Natural | Avnet America |
Status: | Unknown |
---|---|
Series: | CT Series |
RoHS: | Unknown |
Accessory Type | Holder |
---|---|
For Use With | AMP CT Series Connectors |
Product Range | CT Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-179472-8?
Additional datasheets, footprints and schematics for 1-179472-8 are listed on our Part Details page. You can also find images and similar parts to 1-179472-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-179472-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-179472-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-179472-8 fall under?
The 1-179472-8 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Connector Hardware > PCB Connector Mounting.
Can I view similar or alternative parts?
You can view similar parts to 1-179472-8 when available in the PCB Connector Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-179472-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-179472-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-179472-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 1-179472-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-179472-8 often in real-time on the comparison pages.
What if I can't find stock of 1-179472-8?
You can fill out our help required form which you can use to request a quote for 1-179472-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.