Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.82
|
197
in stock
|
Buy Now | |
element14
from US$3.20
|
1,060
in stock
|
Buy Now | |
Farnell
from US$1.96
|
1,060
in stock
|
Buy Now | |
Boersig
from US$1.91
|
844
in stock
|
Buy Now | |
Newark Electronics
from US$2.85
|
53
in stock
|
Buy Now | |
Future Electronics
from US$1.23
|
32
in stock
|
Buy Now | |
Avnet America
from US$1.63
|
-
|
Buy Now | |
RS Americas
from US$3.82
|
-
|
Buy Now | |
Distrelec
from US$2.60
|
-
|
Buy Now | |
TTI Europe
from US$1.58
|
-
|
Buy Now | |
TE Store
from US$1.49
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | PBT GF |
---|---|
Cable Exit Angle | 180 (In-Line) |
Color | Brown |
Keying | A |
Number of Positions | 36 |
Packaging Method | Box |
Packaging Quantity | 900 |
Strain Relief | Without |
Connector System | Wire-to-Board, Wire-to-Device |
Accessory Type | Cover Assembly |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
CARRIER, PBT GF, BROWN, RCPT HOUSING | element14 |
MCP 1.5K 36 way carrier housing, key A | RS |
Carrier, Pbt Gf, Brown, Rcpt Housing | Newark Electronics |
Connector Carrier For MCP Series from TE Connectivity Deutsch Connectors | Future Electronics |
Connector Accessories 36 POS Carrier Polybutylene Terephthalate/Acrylonitrile Styrene Acrylate Brown | Avnet America |
MCP Series 36 Way Carrier for use with MCP Interconnection Receptacle Inserts | TE Connectivity 1-1718485-1 | RS Americas |
TE Connectivity - AMP CARRIER FOR RECEPT. INSERTS 36 P | Distrelec |
CARRIER FOR RECEPT.INSERTS36 P | TTI Europe |
CARRIER FOR RECEPT. INSERTS 36 POS Protection & Strain Relief Accessory Type: Cover Assembly Cable Exit Angle: 180° Strain Relief: Without Primary Product Color: Brown Primary Product Material: PBT GF Cover Assembly 180° Without Brown | Amp Mcp Backshell | Part Number: 1-1718485-1 | Internal Number: 1-1718485-1 | PBT GF | TE Connectivity | TE Store |
CARRIER FOR RECEPT. INSERTS 36 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1-1718485-1?
Additional datasheets, footprints and schematics for 1-1718485-1 are listed on our Part Details page. You can also find images and similar parts to 1-1718485-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1718485-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1718485-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1718485-1 fall under?
The 1-1718485-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 1-1718485-1 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1718485-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1718485-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1718485-1 have stock available?
Authorised distributors including element14, Farnell, Boersig, RS and Newark Electronics have stock available or on a lead time for 1-1718485-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1718485-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1718485-1?
You can fill out our help required form which you can use to request a quote for 1-1718485-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.