Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.12
|
4,900
in stock
|
Buy Now | |
TTI Europe
from US$1.11
|
56,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.96
|
8,000
in stock
|
Buy Now | |
Farnell
from US$1.02
|
6,400
in stock
|
Buy Now | |
Boersig
from US$0.64
|
5,812
in stock
|
Buy Now | |
Newark Electronics
from US$1.15
|
3,021
in stock
|
Buy Now | |
element14
from US$1.17
|
2,769
in stock
|
Buy Now | |
Distrelec
from US$1.10
|
418
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.09
|
332
in stock
|
Buy Now | |
Conrad
from US$1.41
|
1
in stock
|
Buy Now | |
Future Electronics
from US$0.90
|
-
|
Buy Now | |
Avnet America
from US$0.90
|
-
|
Buy Now | |
RS Americas
from US$1.27
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Color | Black |
Cable Exit Angle | 180° |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Tab Width | 1.2mm, .047in |
Width | 1.732in, 44mm |
Height | .589in, 14.95mm |
Length | 14.8mm, .583in |
Operating Voltage | 14VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | 4mm, .157in |
Polarized | No |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Quantity | 1500 |
Packaging Method | Box |
Primary Locking Feature | On the Terminal |
Strain Relief | No |
Sealable | Yes |
Connector System | Wire-to-Wire |
Connector Style | Housing for male terminals |
Hybrid Connector | No |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
2POS,TAB 1.2X0.6,TAB HSG,ASSY, | TTI Europe |
AUTOMOTIVE HOUSING, PLUG, 2POS, 25A | Farnell |
MCON 1.2 series 2 pole male housing | RS |
2Pos,tab 1.2X0.6,tab Hsg,assy Rohs Compliant: Yes |Te Connectivity 1-1703498-1 | Newark Electronics |
PLUG HOUSING, 2POS, PBT GF, BLACK | element14 |
TE Connectivity - AMP Housing, Plug, 1 Rows, 2 Poles, Black | Distrelec |
Connector: automotive | Transfer Multisort Elektronik |
Content: 1 pc(s) | Conrad |
2POSMCON 1.2 LL TAB SEALED COD A | Future Electronics |
AMP1-1703498-1 | Avnet America |
2POS, MCON 1.2 LL TAB SEALED COD A | TE Connectivity 1-1703498-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1-1703498-1?
Additional datasheets, footprints and schematics for 1-1703498-1 are listed on our Part Details page. You can also find images and similar parts to 1-1703498-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1703498-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1703498-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1703498-1 fall under?
The 1-1703498-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1703498-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1703498-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1703498-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1703498-1 have stock available?
Authorised distributors including TTI Europe, Chip One Stop, Farnell, Boersig and RS have stock available or on a lead time for 1-1703498-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1703498-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1703498-1?
You can fill out our help required form which you can use to request a quote for 1-1703498-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.