Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.77
|
145
in stock
|
Buy Now | |
Rapid Electronics
from US$0.61
|
10,280
in stock
|
Buy Now | |
Chip One Stop
from US$0.70
|
6,830
in stock
|
Buy Now | |
Farnell
from US$0.88
|
5,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.85
|
3,165
in stock
|
Buy Now | |
element14
from US$0.68
|
3,165
in stock
|
Buy Now | |
TTI Europe
from US$0.77
|
2,000
in stock
|
Buy Now | |
TE Store
from US$0.50
|
1,661
in stock
|
Buy Now | |
Distrelec
from US$0.73
|
448
in stock
|
Buy Now | |
Boersig
from US$0.64
|
348
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.80
|
119
in stock
|
Buy Now | |
Future Electronics
from US$0.72
|
-
|
Buy Now | |
Avnet America
from US$0.62
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Body Material | PA GF |
Color | Black |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Tab Width | 1.2mm, .047in |
Height | 14.8mm, .583in |
Width | 26.5mm, 1.043in |
Length | .591in, 15mm |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | 4mm, .157in |
Degree of Protection | IP6K9K |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | Yes |
Packaging Method | Box |
Packaging Quantity | 2000 |
Connector System | Wire-to-Device, Wire-to-Wire, Wire-to-Board |
Strain Relief | No |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Sealable | Yes |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
Automotive Conn 2P Mcon-1.2 Recept Housing | Rapid Electronics |
AUTOMOTIVE HOUSING, RCPT, 2POS, 25A | Farnell |
Housing, Rcpt, Mcon 1.2 Contact | Newark Electronics |
HOUSING, RCPT, MCON 1.2 CONTACT | element14 |
2POS,MCON-1.2,REC HSG,ASSY | TTI Europe |
2POS, MCON 1.2 LL REC SEALED Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 1.2 mm Mating Tab Width: .047 in Connector System: Wire-to-Wire Number of Positions: 2 Housing for Female Terminals 1.2 mm .047" Wire-to-Wire | Automotive Housing | Part Number: 1-1670916-1 | Internal Number: 1-1670916-1 | TE Connectivity | TE Store |
TE Connectivity - AMP Socket Housing, Receptacle, 1 Rows, 2 Poles, Black | Distrelec |
2POS, MCON 1.2 - LL CONNECTOR, SEALED | Boersig |
MCON 1.2 series 2 pole female housing | RS |
Connector: automotive | Transfer Multisort Elektronik |
2 Rectangular Connectors - Housings Receptacle Black 0.157 (4.00mm)" | Future Electronics |
Conn Housing RCP 2 POS 4mm Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1-1670916-1?
Additional datasheets, footprints and schematics for 1-1670916-1 are listed on our Part Details page. You can also find images and similar parts to 1-1670916-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1670916-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1670916-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1670916-1 fall under?
The 1-1670916-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1670916-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1670916-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1670916-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1670916-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and element14 have stock available or on a lead time for 1-1670916-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1670916-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1670916-1?
You can fill out our help required form which you can use to request a quote for 1-1670916-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.