Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.40
|
508
in stock
|
Buy Now | |
Newark Electronics
from US$10.71
|
1,334
in stock
|
Buy Now | |
element14
from US$9.35
|
1,334
in stock
|
Buy Now | |
Farnell
from US$8.54
|
1,334
in stock
|
Buy Now | |
TE Store
from US$11.46
|
131
in stock
|
Buy Now | |
Avnet America
from US$8.84
|
-
|
Buy Now | |
RS Americas
from US$8.26
|
-
|
Buy Now | |
Boersig
from US$8.78
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Connector Orientation | Right Angle |
---|---|
Body Material | Brass |
Body Insulation | With |
Body Plating Material | Silver |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
RF Connector Center Contact Plating Material | Silver |
Crimp Type | Hex |
RF Connector Center Contact Material | Brass |
RF Connector Mated Outer Diameter (Approximate) | .572in, 14.529mm |
Impedance | 50Ω |
RF Connector Coupling Mechanism | Bayonet |
RF Contact Captivation Method | Mechanical |
Detent | Without |
Operating Frequency | 4GHz |
Coupling Nut Base Material | Brass |
Gasket Material | Silicone Rubber |
Grade | Professional |
Dielectric Material | PTFE |
Military Style Number | UG-1812/U |
Packaging Quantity | 50 |
Packaging Method | Box |
実装方法 | Box |
Connector System | Cable-to-Cable |
Connector Seal Type | Gasket |
Connector & Contact Terminates To | Wire & Cable |
Sealable | Yes |
RF Interface | BNC |
RF Connector Style | Plug |
Termination Method to Wire & Cable | Crimp |
Cable Type | Raychem 5021D1331, URM 43, KX 15, Raychem 5021D1831, RG 141A, Raychem 5021M1631, URM 76, RG 58C |
Operating Temperature Range | -85 – 329°F, -65 – 165°C |
Rf/Coaxial, Bnc Plug, R/A, 50 Ohm, Crimp | Newark Electronics |
RF COAXIAL, BNC, RIGHT ANGLE PLUG, 50OHM | element14 |
Crimp BNC elbow plug-RG58 cable,75ohm | RS |
BNC R/A Plg Hex 50Ohm Silver Pltd RG58C/ RF Interface: BNC RF Connector Style: Plug RF Connector Mated Outer Diameter (Approximate): .572 in RF Connector Mated Outer Diameter (Approximate): 14.53 mm Impedance: 50 Ω BNC Plug .572" 14.53 mm | Coax Connector | Part Number: 1-1478075-0 | Internal Number: 1-1478075-0 | TE Connectivity | TE Store |
Conn BNC PL 0Hz to 4GHz 50Ohm Crimp RA Cable Mount Silver Individual | Avnet America |
Right Angle 50Ohm Cable Mnt BNC Conn Plug, Crimp Term RG141 A/U, RG58 C/U Silver | TE Connectivity 1-1478075-0 | RS Americas |
Where can I find additional details, specifications and documents for a 1-1478075-0?
Additional datasheets, footprints and schematics for 1-1478075-0 are listed on our Part Details page. You can also find images and similar parts to 1-1478075-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1478075-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1478075-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1478075-0 fall under?
The 1-1478075-0 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1478075-0 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1478075-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1478075-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1478075-0 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and TE Store have stock available or on a lead time for 1-1478075-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1478075-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1478075-0?
You can fill out our help required form which you can use to request a quote for 1-1478075-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.