Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.81
|
846
in stock
|
Buy Now | |
Newark Electronics
from US$2.66
|
1,658
in stock
|
Buy Now | |
element14
from US$2.27
|
1,658
in stock
|
Buy Now | |
Farnell
from US$2.39
|
1,658
in stock
|
Buy Now | |
Rapid Electronics
from US$2.21
|
379
in stock
|
Buy Now | |
Chip One Stop
from US$2.76
|
379
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.53
|
2
in stock
|
Buy Now | |
Avnet America
from US$2.23
|
-
|
Buy Now | |
RS Americas
from US$2.07
|
-
|
Buy Now | |
Boersig
from US$2.29
|
-
|
Buy Now | |
Distrelec
from US$2.47
|
-
|
Buy Now | |
TE Store
from US$4.73
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Connector Orientation | Straight |
---|---|
Body Material | Brass |
Body Insulation | With |
Body Plating Material | Nickel |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
Crimp Type | Hex |
RF Connector Center Contact Plating Material | Gold Flash |
RF Connector Center Contact Material | Brass |
RF Connector Mated Outer Diameter (Approximate) | .572in, 14.529mm |
Impedance | 75Ω |
Detent | With |
RF Connector Coupling Mechanism | Bayonet |
RF Contact Captivation Method | Mechanical |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Operating Frequency | 4GHz |
Gasket Material | Silicone Rubber |
Grade | Professional |
Coupling Nut Base Material | Brass |
Dielectric Material | PTFE |
実装方法 | Box |
Packaging Method | Box |
Packaging Quantity | 50 |
RF Interface | BNC |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
RF Connector Style | Plug |
Connector System | Cable-to-Cable |
Termination Method to Wire & Cable | Crimp |
Cable Type | URM 111, RG 187A, RG 179B, TM3289 |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Rf Coaxial Conn, Bnc Plug, 75 Ohm, Cable Rohs Compliant: Yes |Greenpar Te Connectivity 1-1337431-0 | Newark Electronics |
RF COAXIAL CONN, BNC PLUG, 75 OHM, CABLE | element14 |
BNC,strt,plug,crimp,75ohm,Ni,RG179B/U | RS |
Conn BNC PL 0Hz to 2GHz 75Ohm Crimp ST Cable Mount Gold Individual | Avnet America |
BNC, strt, plug, crimp,75ohm, Ni, RG179B/U | TE Connectivity 1-1337431-0 | RS Americas |
TE Connectivity RF Connector, BNC, Brass, Plug, Straight, 75Ohm, Crimp Terminal | Distrelec |
Special Order: BNC Str Plg Hex 75Ohm Nickel Pltd RG179B RF Interface: BNC RF Connector Style: Plug RF Connector Mated Outer Diameter (Approximate): .572 in RF Connector Mated Outer Diameter (Approximate): 14.53 mm Impedance: 75 Ω BNC Plug .572" 14.53 mm | Coax Connector | Part Number: 1-1337431-0 | Internal Number: 1-1337431-0 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-1337431-0?
Additional datasheets, footprints and schematics for 1-1337431-0 are listed on our Part Details page. You can also find images and similar parts to 1-1337431-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1337431-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1337431-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1337431-0 fall under?
The 1-1337431-0 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1337431-0 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1337431-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1337431-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1337431-0 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Rapid Electronics have stock available or on a lead time for 1-1337431-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1337431-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1337431-0?
You can fill out our help required form which you can use to request a quote for 1-1337431-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.