Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.42
|
150
in stock
|
Buy Now | |
element14
from US$3.87
|
778
in stock
|
Buy Now | |
Newark Electronics
from US$4.31
|
764
in stock
|
Buy Now | |
Farnell
from US$3.94
|
764
in stock
|
Buy Now | |
Future Electronics
from US$3.39
|
-
|
Buy Now | |
Avnet America
from US$3.47
|
-
|
Buy Now | |
RS Americas
from US$3.87
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | Brass |
---|---|
Body Insulation | With |
Body Finish | Plated |
Body Plating Material | Silver |
Number of Positions | 1 |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
RF Connector Center Contact Material | Brass |
RF Connector Center Contact Plating Material | Silver |
RF Connector Mated Outer Diameter (Approximate) | 14.529mm, .572in |
Panel Cutout | 1 x 9.0 + 4 x 3.2 Front Mount, 1 x 12.0 + 4 x 3.2 Rear Mount |
Impedance | 75Ω |
RF Connector Coupling Mechanism | Bayonet |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Flange |
Panel Attachment Style | Rear Mount, Front Mount |
Detent | With |
Operating Frequency | 2GHz |
Dielectric Material | PTFE |
Grade | Professional |
Packaging Quantity | 50 |
Packaging Method | Box |
実装方法 | Box |
Connector System | Cable-to-Cable |
Sealable | No |
RF Connector Style | Jack |
RF Interface | BNC |
Termination Method to Wire & Cable | Solder Terminal |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
RF COAXIAL, BNC, STRAIGHT JACK, 75OHM | element14 |
Rf/Coaxial Connector, Bnc Coaxial, Straight Flanged Jack, Solder, 75 Ohm, Brass Rohs Compliant: Yes |Greenpar Te Connectivity 1-1337446-1 | Newark Electronics |
AgPt BNC panel mount solder socket,75ohm | RS |
Conn BNC RCP 0Hz to 2GHz 75Ohm Solder Cup ST Panel Mount Silver Individual | Avnet America |
Straight 75Ohms Panel Mount BNC Connector, jack, Solder Termination Silver | TE Connectivity 1-1337446-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1-1337446-1?
Additional datasheets, footprints and schematics for 1-1337446-1 are listed on our Part Details page. You can also find images and similar parts to 1-1337446-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1337446-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1337446-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1337446-1 fall under?
The 1-1337446-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1337446-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1337446-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1337446-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1337446-1 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS and Future Electronics have stock available or on a lead time for 1-1337446-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1337446-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1337446-1?
You can fill out our help required form which you can use to request a quote for 1-1337446-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.