Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-1102855-2,
CE0691-000 |
Prices starting from US$62.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$67.78
|
45
in stock
|
Buy Now | |
Newark Electronics
from US$71.92
|
46
in stock
|
Buy Now | |
element14
from US$72.74
|
45
in stock
|
Buy Now | |
TE Store
from US$89.00
|
29
in stock
|
Buy Now | |
Powell Electronics
from US$81.08
|
23
in stock
|
Buy Now | |
Boersig
from US$70.07
|
19
in stock
|
Buy Now | |
Conrad
from US$90.10
|
4
in stock
|
Buy Now | |
Rapid Electronics
from US$93.31
|
1
in stock
|
Buy Now | |
Distrelec
from US$75.52
|
1
in stock
|
Buy Now | |
Avnet Abacus
-
|
25
in stock
|
Buy Now | |
Avnet America
from US$62.19
|
-
|
Buy Now | |
RS Americas
from US$72.10
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Insertion & Extraction Tool Application | Contact-to-Wire |
---|---|
Insertion & Extraction Tool Type | Contact Extraction |
Extraction Tool, Contact | Newark Electronics |
EXTRACTION TOOL, HN2D | element14 |
AWZG-HN.D-RSZ Insertion & Extraction Tool Type: Contact Extraction Insertion & Extraction Tool Application: Contact-to-Wire Contact Extraction Contact-to-Wire | Insertion And Extraction Tool | Part Number: 1102855-2 | Internal Number: 1102855-2 | Alias Number: AMPS-0-1102855-2 | TE Connectivity | TE Store |
Factory colour: Black | Conrad |
Extraction Removal&Insertion Tools EXTRACTION | Rapid Electronics |
TE Connectivity Extraction Hand Tool For Use With HN2D C | Distrelec |
Heavy Duty Connectors Tools | Avnet Abacus |
Extraction Hand Tool, For Use With HN2D Crimp Contacts, AWZG-HN.D-RSZ | TE Connectivity 1102855-2 | RS Americas |
Where can I find additional details, specifications and documents for a 1102855-2?
Additional datasheets, footprints and schematics for 1102855-2 are listed on our Part Details page. You can also find images and similar parts to 1102855-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1102855-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1102855-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1102855-2 fall under?
The 1102855-2 is listed under Application Tooling > Insertion & Extraction Tools.
Can I view similar or alternative parts?
You can view similar parts to 1102855-2 when available in the Insertion & Extraction Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1102855-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1102855-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1102855-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Powell Electronics have stock available or on a lead time for 1102855-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1102855-2 often in real-time on the comparison pages.
What if I can't find stock of 1102855-2?
You can fill out our help required form which you can use to request a quote for 1102855-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.