Status: | Unknown |
---|---|
Series: | HTS Series |
RoHS: | Unknown |
Prices starting from US$3.76
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.27
|
No stock
|
Buy Now | |
Newark Electronics
from US$7.82
|
2,447
in stock
|
Buy Now | |
Rapid Electronics
from US$6.31
|
2,447
in stock
|
Buy Now | |
Chip One Stop
from US$5.93
|
2,447
in stock
|
Buy Now | |
Distrelec
from US$4.12
|
2,447
in stock
|
Buy Now | |
Avnet America
from US$5.37
|
-
|
Buy Now | |
RS Americas
from US$3.76
|
-
|
Buy Now | |
element14
from US$6.95
|
-
|
Buy Now | |
Boersig
from US$6.52
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | HTS Series |
---|---|
Contact Gender | Socket |
Wire Size AWG Max | 22AWG |
Contact Termination Type | Crimp |
Current Rating | 10A |
Contact Material | Copper |
Contact Plating | Silver Plated Contacts |
Cable Diameter Max | 0.37mm |
Cable Diameter Min | 0.14mm |
Contact Termination | Crimp |
For Use With | HN Series Inserts |
Gender | Receptacle |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Wire Area Size Max | 0.37mm² |
Wire Area Size Min | 0.14mm² |
Wire Size | 22AWG |
Wire Size AWG Min | 26AWG |
Heavy Duty Power Connectors Hn.d-C-Bu.au.0 |Amp Te Connectivity 1-1105051-2 | Newark Electronics |
Heavy Duty Power Connectors HN.D-C-BU.AU.0 | Rapid Electronics |
TE Connectivity HN.D-C-BU.AU.0 14 Heavy Duty Power Conne | Distrelec |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
HN.D-C-BU.AU.0,14 | TE Connectivity 1-1105051-2 | RS Americas |
CRIMP SOCKET, 0.14-0.37 | element14 |
HN.D-C-BU.AU.0,14 | Boersig |
Where can I find additional details, specifications and documents for a 1-1105051-2?
Additional datasheets, footprints and schematics for 1-1105051-2 are listed on our Part Details page. You can also find images and similar parts to 1-1105051-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1105051-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1105051-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1105051-2 fall under?
The 1-1105051-2 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 1-1105051-2 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1105051-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1105051-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1105051-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1-1105051-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1105051-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1105051-2?
You can fill out our help required form which you can use to request a quote for 1-1105051-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.