Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.90
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.13
|
7,900
in stock
|
Buy Now | |
Newark Electronics
from US$3.07
|
7,900
in stock
|
Buy Now | |
Rapid Electronics
from US$3.03
|
7,900
in stock
|
Buy Now | |
Chip One Stop
from US$1.90
|
7,900
in stock
|
Buy Now | |
Farnell
from US$7.35
|
6,320
in stock
|
Buy Now | |
Avnet America
from US$2.24
|
-
|
Buy Now | |
RS Americas
from US$2.89
|
-
|
Buy Now |
Hn.d-C-Sti.au.2 5 |Amp Te Connectivity 5-1105050-2 | Newark Electronics |
HD Power Conn PIN 13.5 AWG GOLD HN.D-C-STI.AU.2 5 | Rapid Electronics |
TE Connectivity HN.D-C-STI.AU.2 5 Heavy Duty Power Conne | Distrelec |
HEAVY DUTY CONTACT, PIN, CRIMP, 10A | Farnell |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
HN.D-C-STI.AU.2,5 | TE Connectivity 5-1105050-2 | RS Americas |
Where can I find additional details, specifications and documents for a 5-1105050-2?
Additional datasheets, footprints and schematics for 5-1105050-2 are listed on our Part Details page. You can also find images and similar parts to 5-1105050-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1105050-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1105050-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1105050-2 fall under?
The 5-1105050-2 is listed under Electrical > Kits & Assortments - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to 5-1105050-2 when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1105050-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1105050-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1105050-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5-1105050-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1105050-2 often in real-time on the comparison pages.
What if I can't find stock of 5-1105050-2?
You can fill out our help required form which you can use to request a quote for 5-1105050-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.