Status: | Unknown |
---|---|
Series: | HTS Series |
RoHS: | Unknown |
Prices starting from US$0.75
Product Range | HTS Series |
---|---|
Contact Gender | Pin |
Wire Size AWG Max | 13AWG |
Contact Termination Type | Crimp |
Current Rating | 10A |
Contact Material | Copper Alloy |
Contact Plating | Silver Plated Contacts |
SVHC | Lead (27-Jun-2018) |
Cable Diameter Max | 2.5mm |
Cable Diameter Min | 2.5mm |
Contact Termination | Crimp |
For Use With | HN Series Inserts |
Gender | Plug |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Wire Area Size Max | 2.5mm² |
Wire Area Size Min | 2.5mm² |
Wire Size | 13.5AWG |
Wire Size AWG Min | 26AWG |
Hn.d-C-Sti.ag.2,5 Rohs Compliant: Yes |Hts Te Connectivity 5-1105050-1 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Connector, Power, Heavy Duty, PIN CONTACT AG 2.5 HN.D | TE Connectivity 5-1105050-1 | RS Americas |
CRIMP PIN, SILVER, 2.5MM | element14 |
HN.D-C-STI.AG.2,5 | Boersig |
Where can I find additional details, specifications and documents for a 5-1105050-1?
Additional datasheets, footprints and schematics for 5-1105050-1 are listed on our Part Details page. You can also find images and similar parts to 5-1105050-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1105050-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1105050-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1105050-1 fall under?
The 5-1105050-1 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 5-1105050-1 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1105050-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1105050-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1105050-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Avnet Asia have stock available or on a lead time for 5-1105050-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1105050-1 often in real-time on the comparison pages.
What if I can't find stock of 5-1105050-1?
You can fill out our help required form which you can use to request a quote for 5-1105050-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.