Status: | Unknown |
---|---|
Series: | HTS Series |
RoHS: | Unknown |
Prices starting from US$1.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.44
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.48
|
254
in stock
|
Buy Now | |
Rapid Electronics
from US$2.94
|
254
in stock
|
Buy Now | |
Chip One Stop
from US$2.45
|
254
in stock
|
Buy Now | |
Distrelec
from US$1.89
|
254
in stock
|
Buy Now | |
Avnet America
from US$1.31
|
-
|
Buy Now | |
RS Americas
from US$1.72
|
-
|
Buy Now | |
element14
from US$1.46
|
-
|
Buy Now | |
Boersig
from US$1.74
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | HTS Series |
---|---|
Contact Gender | Socket |
Wire Size AWG Max | 22AWG |
Contact Termination Type | Crimp |
Current Rating | 10A |
Contact Material | Copper |
Contact Plating | Silver Plated Contacts |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | CSA SEV UL |
Cable Diameter Max | 0.37mm |
Cable Diameter Min | 0.14mm |
Contact Termination | Crimp |
For Use With | HN Series Inserts |
Gender | Receptacle |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Wire Area Size Max | 0.37mm² |
Wire Area Size Min | 0.14mm² |
Wire Size | 22AWG |
Wire Size AWG Min | 26AWG |
Hd Power Conn Skt Contact Ag 0.40 Hn.d |Amp Te Connectivity 1-1105051-1 | Newark Electronics |
HD Power Conn SKT CONTACT AG 0.40 HN.D | Rapid Electronics |
TE Connectivity - AMP HN.D-C-BU.AG.014 | Distrelec |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
HN.D-C-BU.AG.0,14 | TE Connectivity 1-1105051-1 | RS Americas |
CRIMP SOCKET, 0.14-0.37 | element14 |
HN.D-C-BU.AG.0,14 | Boersig |
Where can I find additional details, specifications and documents for a 1-1105051-1?
Additional datasheets, footprints and schematics for 1-1105051-1 are listed on our Part Details page. You can also find images and similar parts to 1-1105051-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1105051-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1105051-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1105051-1 fall under?
The 1-1105051-1 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 1-1105051-1 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1105051-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1105051-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1105051-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1-1105051-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1105051-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1105051-1?
You can fill out our help required form which you can use to request a quote for 1-1105051-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.