Status: | Unknown |
---|---|
Series: | HN.D Series |
RoHS: | Compliant |
Product Range | HN.D Series |
---|---|
Contact Gender | Pin |
Wire Size AWG Max | 17AWG |
Wire Size AWG Min | 18AWG |
Contact Termination Type | Crimp |
Current Rating | 10A |
Contact Material | Copper Alloy |
RoHS Compliant | Yes |
Heavy Duty Power Connectors Hn.d-C-Sti.au.0 |Amp Te Connectivity 3-1105050-2 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
HN.D-C-STI.AU.0,75 | TE Connectivity 3-1105050-2 | RS Americas |
HN.D-C-STI.AU.0,75 | Boersig |
Where can I find additional details, specifications and documents for a 3-1105050-2?
Additional datasheets, footprints and schematics for 3-1105050-2 are listed on our Part Details page. You can also find images and similar parts to 3-1105050-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1105050-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1105050-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1105050-2 fall under?
The 3-1105050-2 is listed under Connectors > Heavy Duty Connectors & Components > Heavy Duty Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 3-1105050-2 when available in the Heavy Duty Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1105050-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1105050-2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3-1105050-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 3-1105050-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1105050-2 often in real-time on the comparison pages.
What if I can't find stock of 3-1105050-2?
You can fill out our help required form which you can use to request a quote for 3-1105050-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.