Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.92
|
No stock
|
Buy Now | |
TE Store
from US$2.20
|
2,169
in stock
|
Buy Now | |
Rapid Electronics
from US$1.25
|
1,935
in stock
|
Buy Now | |
Distrelec
from US$2.06
|
1,935
in stock
|
Buy Now | |
Newark Electronics
from US$2.58
|
216
in stock
|
Buy Now | |
Avnet America
from US$1.84
|
-
|
Buy Now | |
RS Americas
from US$2.66
|
-
|
Buy Now | |
element14
from US$2.38
|
-
|
Buy Now | |
Avnet Asia
from US$1.50
|
-
|
Buy Now | |
Boersig
from US$1.26
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Housing Color | Gray |
---|---|
Mating Alignment | With |
Mating Retention | With |
Number of Positions | 8 |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Length | 1.38in, 35mm |
Centerline | .236in, 6mm |
Housing Material | PBT |
Mating Retention Type | Latch |
Mounting Style | Free Hanging |
Packaging Quantity | 800 |
Packaging Method | Carton |
Sealable | No |
Insulated | No |
Product Type | Terminal Housing |
Housing Type | Tab Housing |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
FF 110 PLUG HSG 8P. Terminal Type: Tab Connector & Housing Type: Tab Housing Number of Positions: 8 Terminal Orientation: Straight Primary Product Color: Gray Tab Housing 8 Straight | Crimp Terminal Housing | Part Number: 106455-3 | Internal Number: 106455-3 | Gray | TE Connectivity | TE Store |
Terminals 8P HOUSING TAB | Rapid Electronics |
TE Connectivity - AMP Housing FF 110 PLUG HSG 8P. | Distrelec |
Terminal Housing, Tab, 8Pos, 2.8Mm | Newark Electronics |
Conn Housing PL 8 POS 6mm Crimp ST Cable Mount | Avnet America |
TE | RS Americas |
TERMINAL HOUSING, TAB, 8POS, 2.8MM | Farnell |
8P.FASTIN-ON HSG. | Power and Signal Group |
Where can I find additional details, specifications and documents for a 106455-3?
Additional datasheets, footprints and schematics for 106455-3 are listed on our Part Details page. You can also find images and similar parts to 106455-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 106455-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 106455-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 106455-3 fall under?
The 106455-3 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 106455-3 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 106455-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 106455-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 106455-3 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 106455-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 106455-3 often in real-time on the comparison pages.
What if I can't find stock of 106455-3?
You can fill out our help required form which you can use to request a quote for 106455-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.