Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.65
|
550
in stock
|
Buy Now | |
Boersig
from US$0.44
|
9,139
in stock
|
Buy Now | |
TTI Europe
from US$0.46
|
5,750
in stock
|
Buy Now | |
Newark Electronics
from US$0.64
|
1,641
in stock
|
Buy Now | |
element14
from US$0.52
|
1,238
in stock
|
Buy Now | |
Farnell
from US$0.52
|
1,238
in stock
|
Buy Now | |
TE Store
from US$0.34
|
733
in stock
|
Buy Now | |
Distrelec
from US$0.53
|
678
in stock
|
Buy Now | |
Conrad
from US$0.78
|
33
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
-
|
Buy Now | |
Avnet America
from US$0.51
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PA |
---|---|
Cable Exit Angle | 180° |
Color | Brown |
Number of Rows | 2 |
Number of Positions | 8 |
Mating Tab Width | 1.6mm, .063in |
Height | 12.6mm, .496in |
Width | .906in, 23mm |
Length | 1.358in, 34.5mm |
Centerline (Pitch) | .197in, 5mm |
UL Flammability Rating | UL 94-HB |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | No |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Method | Package |
Connector Style | Housing for female terminals |
Connector System | Wire-to-Device, Wire-to-Board |
Row-to-Row Spacing | 5mm, .197in |
Strain Relief | No |
Primary Locking Feature | On the Terminal |
Sealable | No |
Hybrid Connector | No |
Plug & Socket Housing, Receptacle, 8 Position, 5Mm | Newark Electronics |
HOUSING, 8WAY | element14 |
8P JUNIOR-TIMER HSG Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Connector System: Wire-to-Wire Number of Positions: 8 Housing for Female Terminals 2.8 mm .11" Wire-to-Wire | Timer Connector Housing | Part Number: 962191-1 | Internal Number: 962191-1 | TE Connectivity | TE Store |
TE Connectivity - AMP Socket Housing, Receptacle, 2 Rows, 8 Poles, Brown | Distrelec |
Junior Timer 5mm socket housing, 8P | RS |
Content: 1 pc(s) | Conrad |
8 Position 5.00 mm Centerline Not Preloaded Receptacle Junior Timer Connector | Future Electronics |
Conn Housing RCP 8 POS 6mm Crimp ST Cable Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | Junior Power Timer Series |
RoHS: | Unknown |
Product Range | Junior Power Timer Series |
---|---|
Gender | Receptacle |
No. of Positions | 8Ways |
Pitch Spacing | 5mm |
For Use With | Junior Timer Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
No. of Rows | 2Rows |
Where can I find additional details, specifications and documents for a 962191-1?
Additional datasheets, footprints and schematics for 962191-1 are listed on our Part Details page. You can also find images and similar parts to 962191-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 962191-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 962191-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 962191-1 fall under?
The 962191-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 962191-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 962191-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 962191-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 962191-1 have stock available?
Authorised distributors including Boersig, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for 962191-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 962191-1 often in real-time on the comparison pages.
What if I can't find stock of 962191-1?
You can fill out our help required form which you can use to request a quote for 962191-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.