Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.71
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.94
|
393
in stock
|
Buy Now | |
Boersig
from US$0.91
|
1,096
in stock
|
Buy Now | |
TE Store
from US$0.71
|
567
in stock
|
Buy Now | |
Rapid Electronics
from US$1.30
|
465
in stock
|
Buy Now | |
Distrelec
from US$1.20
|
465
in stock
|
Buy Now | |
Newark Electronics
from US$1.22
|
393
in stock
|
Buy Now | |
element14
from US$1.00
|
393
in stock
|
Buy Now | |
Conrad
from US$1.70
|
25
in stock
|
Buy Now | |
Chip One Stop
from US$1.34
|
8
in stock
|
Buy Now | |
Avnet Abacus
-
|
600
in stock
|
Buy Now | |
Avnet America
from US$1.05
|
-
|
Buy Now | |
TTI Europe
from US$0.92
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | Brown |
---|---|
Body Material | PA |
Number of Positions | 8 |
Number of Rows | 2 |
Mating Tab Width | .11in, 2.8mm |
Length | .906in, 23mm |
Height | 23mm, .906in |
Width | 12.6mm, .496in |
Centerline (Pitch) | .197in, 5mm |
UL Flammability Rating | UL 94V-2 |
Polarized | Yes |
Terminal Position Assurance | No |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Box |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Sealable | No |
Row-to-Row Spacing | 5mm, .197in |
Primary Locking Feature | On the Terminal |
Strain Relief | No |
Connector System | Wire-to-Wire |
JUNIOR TIMMER HOUSING 8POS, AS Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Connector System: Wire-to-Wire Number of Positions: 8 Housing for Female Terminals 2.8 mm .11" Wire-to-Wire | Timer Connector Housing | Part Number: 963121-1 | Internal Number: 963121-1 | TE Connectivity | TE Store |
Automotive Connectors JUNIOR TIMMER HSG 8POS ASSY | Rapid Electronics |
TE Connectivity - AMP Housing JUNIOR TIMMER HOUSING 8P AS | Distrelec |
Automotive Conn Housing, Rcpt, 8Pos | Newark Electronics |
AUTOMOTIVE CONN HOUSING, RCPT, 8POS | element14 |
Content: 1 pc(s) | Conrad |
Conn Housing RCP 8 POS 6mm Crimp ST | Avnet Abacus |
JUNIOR TIMMER HOUSING 8POS, A | TTI Europe |
Where can I find additional details, specifications and documents for a 963121-1?
Additional datasheets, footprints and schematics for 963121-1 are listed on our Part Details page. You can also find images and similar parts to 963121-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 963121-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 963121-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 963121-1 fall under?
The 963121-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 963121-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 963121-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 963121-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 963121-1 have stock available?
Authorised distributors including Boersig, TE Store, Rapid Electronics, Distrelec and Newark Electronics have stock available or on a lead time for 963121-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 963121-1 often in real-time on the comparison pages.
What if I can't find stock of 963121-1?
You can fill out our help required form which you can use to request a quote for 963121-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.