Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.49
|
830
in stock
|
Buy Now | |
Newark Electronics
from US$0.65
|
830
in stock
|
Buy Now | |
element14
from US$0.45
|
830
in stock
|
Buy Now | |
Rapid Electronics
from US$0.67
|
711
in stock
|
Buy Now | |
Distrelec
from US$0.74
|
711
in stock
|
Buy Now | |
Avnet America
from US$0.45
|
-
|
Buy Now | |
Boersig
from US$0.46
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PA |
---|---|
Color | Brown |
Cable Exit Angle | 180° |
Number of Rows | 2 |
Number of Positions | 8 |
Height | 11mm, .433in |
Length | 34.5mm, 1.35in |
Width | 23mm, .905in |
Centerline (Pitch) | .236in, 6mm |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | No |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Quantity | 250 |
Packaging Method | Bag |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Primary Locking Feature | Integrated in Housing |
Connector System | Wire-to-Wire |
Row-to-Row Spacing | .196in, 5mm |
Strain Relief | No |
Sealable | No |
Automotive Housing, Rcpt, 8Pos, Brown Rohs Compliant: Yes |Amp Te Connectivity 964409-1 | Newark Electronics |
AUTOMOTIVE HOUSING, RCPT, 8POS, BROWN | element14 |
Automotive Connectors 08P.JR-TIMER HSG. | Rapid Electronics |
TE Connectivity - AMP Housing 08P.JR-TIMER HSG. | Distrelec |
Conn Housing RCP 8 POS 6mm Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 964409-1?
Additional datasheets, footprints and schematics for 964409-1 are listed on our Part Details page. You can also find images and similar parts to 964409-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 964409-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 964409-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 964409-1 fall under?
The 964409-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 964409-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 964409-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 964409-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 964409-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Distrelec have stock available or on a lead time for 964409-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 964409-1 often in real-time on the comparison pages.
What if I can't find stock of 964409-1?
You can fill out our help required form which you can use to request a quote for 964409-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.