Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.85
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.93
|
No stock
|
Buy Now | |
Boersig
from US$0.85
|
2,372
in stock
|
Buy Now | |
Heilind Electronics
from US$1.02
|
145
in stock
|
Buy Now | |
Newark Electronics
from US$1.46
|
100
in stock
|
Buy Now | |
Rapid Electronics
from US$1.13
|
100
in stock
|
Buy Now | |
Chip One Stop
from US$1.51
|
100
in stock
|
Buy Now | |
Distrelec
from US$1.23
|
100
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.02
|
48
in stock
|
Buy Now | |
Conrad
from US$1.89
|
11
in stock
|
Buy Now | |
Avnet America
from US$0.86
|
-
|
Buy Now | |
RS Americas
from US$135.25
|
-
|
Buy Now | |
element14
from US$0.87
|
-
|
Buy Now | |
TTI Europe
from US$1.10
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Gray |
---|---|
Cable Exit Angle | 180° |
Body Material | PA |
Number of Positions | 8 |
Number of Rows | 2 |
Length | 1.18in, 30mm |
Height | 11mm, .433in |
Width | .905in, 23mm |
Centerline (Pitch) | .236in, 6mm |
Terminal Position Assurance | Yes |
Polarized | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Quantity | 600 |
Packaging Method | Box |
Connector System | Wire-to-Wire |
Strain Relief | No |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Row-to-Row Spacing | 5mm, .196in |
Primary Locking Feature | Integrated in Housing |
Sealable | No |
8P JUNIOR TIMER HOUSING | Heilind Electronics |
Automotive Connectors 8P Junior Timer Housing |Amp Te Connectivity 963120-1 | Newark Electronics |
Automotive Connectors 8P JUNIOR TIMER HOUSING | Rapid Electronics |
TE Connectivity - AMP Housing 8P JUNIOR TIMER HOUSING | Distrelec |
Content: 1 pc(s) | Conrad |
Conn Housing RCP 8 POS 5mm Crimp ST Cable Mount | Avnet America |
AUTOMOTIVE CONN HOUSING, RCPT, 8POS | element14 |
Where can I find additional details, specifications and documents for a 963120-1?
Additional datasheets, footprints and schematics for 963120-1 are listed on our Part Details page. You can also find images and similar parts to 963120-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 963120-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 963120-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 963120-1 fall under?
The 963120-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 963120-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 963120-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 963120-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 963120-1 have stock available?
Authorised distributors including Boersig, Heilind Electronics, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 963120-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 963120-1 often in real-time on the comparison pages.
What if I can't find stock of 963120-1?
You can fill out our help required form which you can use to request a quote for 963120-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.