Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Type | F-Crimp |
---|---|
Mating Pin Diameter | 1mm, .039in |
Terminal & Splice Type | Pin |
Contact Termination Area Plating Material | Tin (Sn) |
Typical Current Rating | 7.5A |
Interface Plating | Tin (Sn) |
Wire Size Search | .85mm², 19AWG, 21AWG, .35mm², .75mm², .4mm², 18AWG, 17AWG, 1mm², 20AWG, 16AWG, 1.3mm², .5mm², 22AWG, .6mm², 1.25mm² |
Wire Size | 22 – 16AWG, .5 – 1.5mm² |
Wire Insulation Diameter | 1.3 – 2.16mm, .051 – .085in |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Sealable | No |
Receptacle Style | 180° |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Stamped Formed. PIN, SF, SIZE 20, 16-22, SN/SN | Future Electronics |
PIN, SF, SIZE 20, 16-22, SN/SN | TTI Europe |
PIN, S&F, SIZE 20, 16-22AWG, TIN | TE Connectivity 1060-20-0277 | RS Americas |
PIN, SF, SIZE 20, 16-22, SN/SN Terminal Type: Pin Mating Pin Diameter: 1.02 mm Mating Pin Diameter: .04 in Terminal Transmits: 0 – 24 A (Low Power) Wire Size: 22 – 16 AWG Pin 1.02 mm .04" 0 – 24 A (Low Power) | Automotive Terminal | Part Number: 1060-20-0277 | Internal Number: 1060-20-0277 | TE Connectivity | TE Store |
Contact PIN Crimp ST Cable Mount 22AWG to 16AWG Reel | Avnet America |
Where can I find additional details, specifications and documents for a 1060-20-0277?
Additional datasheets, footprints and schematics for 1060-20-0277 are listed on our Part Details page. You can also find images and similar parts to 1060-20-0277 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1060-20-0277 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1060-20-0277 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1060-20-0277 fall under?
The 1060-20-0277 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1060-20-0277 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1060-20-0277 you can contact the distributor directly for product support, shipping queries etc.
Is the 1060-20-0277 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1060-20-0277 have stock available?
Authorised distributors including Future Electronics, TTI Europe, RS Americas, Boersig and TE Store have stock available or on a lead time for 1060-20-0277.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1060-20-0277 often in real-time on the comparison pages.
What if I can't find stock of 1060-20-0277?
You can fill out our help required form which you can use to request a quote for 1060-20-0277 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.