Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000131879 |
Prices starting from US$1.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.28
|
No stock
|
Buy Now | |
TE Store
from US$1.21
|
80,429
in stock
|
Buy Now | |
TTI Europe
from US$1.51
|
2,496
in stock
|
Buy Now | |
Rapid Electronics
from US$2.51
|
618
in stock
|
Buy Now | |
Distrelec
from US$2.96
|
618
in stock
|
Buy Now | |
RS Americas
from US$1.54
|
506
in stock
|
Buy Now | |
Newark Electronics
from US$2.70
|
-
|
Buy Now | |
element14
from US$2.75
|
-
|
Buy Now | |
Boersig
from US$1.48
|
-
|
Buy Now |
Mating Pin Diameter | .039in, 1mm |
---|---|
Terminal & Splice Type | Pin |
Interface Plating | Gold (Au) |
Contact Termination Area Plating Material | Gold (Au) |
Crimp Type | O-Crimp |
Wire Size | 18 – 16AWG, .75 – 1mm² |
Wire Size Search | 18AWG, 1mm², .75mm², 16AWG |
Customer Preferred Contact | No |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 1 |
Packaging Method | Package |
Wire Type | Copper |
Sealable | No |
Termination Method | Crimp |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
PIN, SOLID, SIZE 20, 16-18AWG, AU Terminal Type: Pin Mating Pin Diameter: 1.02 mm Mating Pin Diameter: .04 in Terminal Transmits: 0 – 24 A (Low Power) Wire Size: 18 – 16 AWG Pin 1.02 mm .04" 0 – 24 A (Low Power) | Deutsch Solid Contact | Part Number: 0460-010-2031 | Internal Number: 0460-010-2031 | Alias Number: ZPF000000000131879 | TE Connectivity | TE Store |
PIN, SOLID, SIZE 20, 16-18AWG | TTI Europe |
Automotive Connectors SZ 20 16-18AWG CONTACT PIN | Rapid Electronics |
TE Connectivity - AMP PIN SOLID SIZE 20 16-18AWG AU | Distrelec |
Contact HD30 Series HDP20 DRC DTM DRB STRIKE SZ-20 Pin | TE Connectivity 0460-010-2031 | RS Americas |
Automotive Contact, Pin, 18-16Awg, Crimp | Newark Electronics |
AUTOMOTIVE CONTACT, PIN, 18-16AWG, CRIMP | element14 |
Where can I find additional details, specifications and documents for a 0460-010-2031?
Additional datasheets, footprints and schematics for 0460-010-2031 are listed on our Part Details page. You can also find images and similar parts to 0460-010-2031 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0460-010-2031 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0460-010-2031 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0460-010-2031 fall under?
The 0460-010-2031 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 0460-010-2031 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0460-010-2031 you can contact the distributor directly for product support, shipping queries etc.
Is the 0460-010-2031 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0460-010-2031 have stock available?
Authorised distributors including TE Store, TTI Europe, Rapid Electronics, Distrelec and RS Americas have stock available or on a lead time for 0460-010-2031.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0460-010-2031 often in real-time on the comparison pages.
What if I can't find stock of 0460-010-2031?
You can fill out our help required form which you can use to request a quote for 0460-010-2031 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.