Microswitch Joystick Switches
Parts from Microswitch Joystick Switches Category
JOYSTICK, MICROSWITCH, 6A, 250V, SOLDER; No. of Axes:2; Contact Current AC Max:6A; Contact Voltage AC Max:240V; Contact Current DC Max:-; Contact Voltage DC Max:-; No. of Switch Positions:-; Switch Terminals:Solder RoHS Compliant: Yes
MINIATURE JOYSTICK SWITCH, 0.05A, 12VDC; No. of Axes:3; Contact Current AC Max:-; Contact Voltage AC Max:-; Contact Current DC Max:50mA; Contact Voltage DC Max:12V; No. of Switch Positions:4 Position; Switch Terminals:Connector RoHS Compliant: Yes
MINIATURE JOYSTICK SWITCH, 0.05A, 12VDC; No. of Axes:3; Contact Current AC Max:-; Contact Voltage AC Max:-; Contact Current DC Max:50mA; Contact Voltage DC Max:12V; No. of Switch Positions:4 Position; Switch Terminals:Connector RoHS Compliant: Yes
MICROSWITCH JOYSTICK SW, CONICAL, CABLE; No. of Axes:2; Contact Current AC Max:-; Contact Voltage AC Max:-; Contact Current DC Max:-; Contact Voltage DC Max:-; No. of Switch Positions:-; Switch Terminals:Cable; Lever Travel:- RoHS Compliant: Yes
JOYSTICK CONTROLLER, SINGLE AXIS, LONG HANDLE; No. of Axes:1; Contact Current AC Max:-; Contact Voltage AC Max:-; Contact Current DC Max:2mA; Contact Voltage DC Max:35V; No. of Switch Positions:-; Switch Terminals:Connector RoHS Compliant: Yes
JOYSTICK SW, MICRO, 2 POS, LEVER, QC; No. of Axes:2; Contact Current AC Max:-; Contact Voltage AC Max:-; Contact Current DC Max:-; Contact Voltage DC Max:-; No. of Switch Positions:2 Position; Switch Terminals:Quick Connect RoHS Compliant: Yes
JOYSTICK, 10A, 250VAC, 1 POLE, BALL; No. of Axes:-; Contact Current AC Max:10A; Contact Voltage AC Max:250V; Contact Current DC Max:-; Contact Voltage DC Max:-; No. of Switch Positions:-; Switch Terminals:Quick Connect; Lever RoHS Compliant: Yes
JOYSTICK, 10A, 250VAC, 2 POLE, BALL; No. of Axes:-; Contact Current AC Max:10A; Contact Voltage AC Max:250V; Contact Current DC Max:-; Contact Voltage DC Max:-; No. of Switch Positions:-; Switch Terminals:Quick Connect; Lever RoHS Compliant: Yes